Recommended duty cycle
250 - 2500 pages per month
Page description languages
*
ESC/P-R, PCL 5c, PCL 6, PDF 1.7, PostScript 3
Printing colours
*
Black, Cyan, Magenta, Yellow
Print head nozzles
800 Nozzles Black, 800 Nozzles per Color
Maximum duty cycle
*
45000 pages per month
Maximum resolution
*
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter)
*
34 ppm
Print speed (colour, normal quality, A4/US Letter)
34 ppm
Time to first page (black, normal)
5 s
Time to first page (colour, normal)
6 s
Print speed (ISO/IEC 24734) mono
24 ipm
Print speed (ISO/IEC 24734) colour
24 ipm
Total number of input trays
*
2
Total output capacity
*
150 sheets
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
830 sheets
Paper input type
Paper tray
Maximum ISO A-series paper size
*
A4
Paper tray media types
*
Envelopes, Photo paper, Plain paper
Multi-purpose tray media types
Envelopes, Plain paper
ISO A-series sizes (A0...A9)
*
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Legal
Envelopes sizes
10, C4, C5, DL
Photo paper sizes
9x13, 10x15, 13x18
Paper tray media weight
64 - 256 g/m²
Standard interfaces
USB, Wireless LAN
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, HTTPS, IPSec, SNMP, SSL/TLS, WPA-AES, WPA-PSK, WPA2-AES, WPA2-PSK
Supported network protocols
TCP/IPv4, TCP/IPv6, TCP, HTTP, IPv4, IPv6, IPSEC, SSL/TLS