location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite T130-15K Intel® Core™2 Duo SU7300 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite T130-15K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PST3AE-02T01QSP
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67481
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jan 2025 18:53:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite T130-15K Intel® Core™2 Duo SU7300 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo SU7300 1.3 GHz Processor cores: 2
  • - 33.8 cm (13.3") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 800 MHz 2 x 2 GB
  • - 500 GB
  • - Intel® GMA 4500MHD
  • - Bluetooth 2.1+EDR
  • - 10 h
  • - Windows 7 Home Premium
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 12:21:42
Uk has collected 20 expert reviews for Toshiba Satellite T130-15K Intel® Core™2 Duo SU7300 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Home Premium and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
expertreviews.co.uk
Updated:
2012-11-19 12:21:41
The Toshiba Satellite Pro T130-15F may be an ultra-portable laptop aimed at businesses, but its appearance thankfully differs from the staid grey and black we're used to seeing on business laptops. The chrome trim and black cross-hatched pattern on the...
Bottom line Toshiba's Satellite Pro is a good ultra-portable laptop with excellent battery life, but is let down by a poorly-designed touchpad...
80%
digitalversus.com
Updated:
2012-11-19 12:21:41
The Screen The T130’s panel stands out for its refelectivity rather than any positive qualities. Like (too) much of the competition, the contrast is a good deal worse than what you get with good desktop PC monitors. The contrast ratio is just 197:1 (w...
Good Pluses, Slim, Good battery life, Good overall performance, Nice finish...
Bad Minuses, Glossy poor quality screen, Touchpad lacks precision and responsiveness, Very average webcam...
60%
trustedreviews.com
Updated:
2012-11-19 12:21:41
Toshiba has a bit of a pedigree when it comes to ultra-portable computing, the being the perfect example of its ability to shave weight off and produce an impossibly light machine. Bearing this in mind, it ought to have the expertise to produce...
50%
v3.co.uk
Updated:
2012-11-19 12:21:41
Toshiba's Satellite Pro T130 is a slimline business laptop designed for mobile professionals who want a stylish, portable system with a decent battery life at a price that doesn't break the bank. The T130 arguably meets all these needs, the only compro...
Good Good keyboard; clear and bright 13.3in screen; reasonably portable...
Bad Single-core processor; no optical drive; battery life short of 11-hour claim, Rating:...
Bottom line The Satellite Pro T130 has a good keyboard and excellent screen that make it a good choice for those who need to work on the move, and want something better than a netbook. However, it may not suit those wanting to run more demanding software than ema...
80%
pocket-lint.com
Updated:
2012-11-19 12:21:41
The Toshiba Satellite T130 presents a lightweight and highly portable notebook, packing more of a punch than a netbook, whilst not quite offering all the power that its bigger rivals offer. Supporting its remit as a portable machine, comes an impressi...
Good Lightweight, battery life, build quality...
Bad Reflective keyboard, better use of the space could have been made, Fn shortcuts a little fiddly...
Bottom line Lightweight and portable, the T130 has both the battery life and sufficient performance for most who need to work on the move. Foibles are relatively minor with the T130 so for mobile workers, the Toshiba Satellite T130-11H is well worth a lookKey spec...
80%
expertreviews.co.uk
Updated:
2012-11-19 12:21:41
Toshiba's T130 is a slim ultra-portable laptop that uses one of Intel's new Consumer Ultra-Low Voltage (CULV) processors, giving it a battery life of almost eight hours. There's no optical drive and it has fewer expansion ports than a typical laptop, b...
Bottom line Light and slim, but large enough for a decent keyboard, the T130 has the battery life of a netbook and far better single-application performance...
100%
techradar.com
Updated:
2012-11-19 12:21:41
Designed to offer good portability and everyday performance, the Toshiba Satellite T130-12N is a comfortable machine that delivers on most of its promises and could prove a great choice for those seeking an ultraportable for working on the move. This l...
Good Fantastic battery life, LED backlit screen, Build quality, Sleep and Charge technology...
Bad Not one for multi-tasking, Integrated GPU...
70%
itpro.co.uk
Updated:
2012-11-19 12:21:41
Ergonomically, it is an improvement over a netbook, and we appreciate the lengthy battery life, but the unresponsive mouse buttons and a lack of raw speed blunt it's appeal a little. We'd recommend going for the Satellite Pro version, with its faster p...
67%
notebookcheck.net
Updated:
2012-11-19 12:21:41
by Martina Osztovits 12/23/2009 "Even more mobile, more elegant and considerably more efficient than any other netbook" - so much to the comparatives with which Toshiba promotes the T130 on its homepage. This laptop can't be placed into the category...
Good Good battery life, Fairly feasible application performance, Elegant Slimline design, Interface variety incl. HDMI...
Bad Extremely smudge sensitive high-gloss surfaces, Intensely reflective display with average key data, Touchpad needy of getting used to, Max. opening angle only ca. 125 degrees, No integrated optical drive...
Bottom line Toshiba has given the Satellite T130 a touch of elegance, which attracts dirt particles magically, though. It's covered by dust particles within the shortest time even without the user's influence. The high gloss finish also has a negative impact on the w...
83%