location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PJMB100 Maintenance Cartridge for Discproducer (MOQ=10)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PJMB100 Maintenance Cartridge for Discproducer (MOQ=10)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S020476
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343880498 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 292929
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:36:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson PJMB100 Maintenance Cartridge for Discproducer (MOQ=10)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Brand compatibility: Epson
  • - 1 pc(s)
More>>>
Features
Print technology
Inkjet printing
Compatibility *
- PP-100IIBD - PP-100II - PP-100II - PP-100AP
Quantity per pack *
1 pc(s)
Type *
Original
Brand compatibility *
Epson
OEM code
C13S020476
Country of origin
China
Packaging data
Package width
60 mm
Package depth
215 mm
Package height
150 mm
Package weight
0.38 g
Logistics data
Pallet gross width
80 cm
Logistics data
Pallet gross length
120 cm
Pallet gross height
74.2 cm
Products per pallet
420 pc(s)
Master (outer) case width
320 mm
Master (outer) case length
340 mm
Master (outer) case height
190 mm
Products per master (outer) case
10 pc(s)
Harmonized System (HS) code
84439990
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
74.2 cm
Products per pallet (UK)
630 pc(s)
Products per pallet layer
60 pc(s)
Products per pallet layer (UK)
90 pc(s)
Country Distributor
United Kingdom 5 distributor(s)
France 2 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
Polska 1 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
Deutschland 1 distributor(s)