location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S Series S5620 7.62 cm (3") 92 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
S Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S5620
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-S5620DAAFOP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808993917761
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung S Series S5620 7.62 cm (3") 92 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3G Black
  • - 7.62 cm (3") 240 x 400 pixels Touchscreen
  • - Rear camera resolution (numeric): 3 MP
  • - 16 GB
  • - Wi-Fi Bluetooth 2.1+EDR
  • - FM radio Video call Multimedia Messaging Service (MMS)
  • - Position location
  • - Lithium-Ion (Li-Ion) 1000 mAh
More>>>
Design
Product colour *
Black
Display
Display diagonal *
7.62 cm (3")
Display resolution *
240 x 400 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Touchscreen *
Yes
Memory
Flash card support *
Yes
Internal memory
200 MB
Maximum memory card size
16 GB
Camera
Rear camera resolution (numeric)
3 MP
Rear camera resolution
2048 x 1536 pixels
Rear camera *
Yes
Built-in flash
Yes
Digital zoom
4x
Front camera *
Yes
Night mode
Yes
Network
Mobile network generation *
3G
Data network *
3G, Edge, GPRS
Wi-Fi *
Yes
Data transmission
Bluetooth version
2.1+EDR
Bluetooth profiles
A2DP
Infrared data port
No
Bluetooth *
Yes
Ports & interfaces
Headphone connectivity
3.5 mm
Messaging
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Video
Video call
Yes
Video capture resolution (max)
240 x 320 pixels
Maximum frame rate
15 fps
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Voice recording
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1000 mAh
Talk time (2G) *
9.6 h
Standby time (2G) *
760 h
Weight & dimensions
Weight *
92 g
Width
53.7 mm
Depth
12.4 mm
Height
108.8 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Notes, To-do list
Java technology
Yes
Direct printing
Yes
Vibrating alert
Yes
Phonebook capacity
2000 entries
Speakerphone
Yes
Embedded games
5
Form factor *
Bar
Text prediction system type
T9
Text prediction system
Yes
GPS Performance
GPS (satellite)
Yes
Position location *
Yes
Call management
Call timer
Yes
Call waiting
Yes
Call hold
Yes
Other features
Interface
microUSB v2.0
Networking type
GSM, HSDPA
Operating frequency
850 / 900 / 1800 / 1900 / 2100 MHz
Wireless technology
802.11b/g
Browser supported
xHTML, HTML
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
MP3/WMA/eAAC+
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 13:19:18
Uk has collected 64 expert reviews for Samsung S Series S5620 7.62 cm (3") 92 g Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-07 13:19:04
If you're obsessed with Facebook and Twitter then Samsung has you in its sights for the Monte GT-S5620. This handset is an affordable touchscreen mobile that goes heavy on the social networking features and includes widgets for Facebook, Twitter, MySpace...
Good Good range of widgets, Impressive sound quality, Easy to use...
Bad Plastic-looking silver edges, No support for multi-touch, Lacks full onscreen QWERTY keyboard...
Bottom line The Monte's range of connectivity options is rather good by mid-range phone standards as it supports HSDPA at speeds of up to 3.6Mbit/s as well as Wi-Fi and Bluetooth 2.1. The 3G and Wi-Fi support really help the Dolfin V1.5 browser. It's pretty quick to...
70%
techadvisor.co.uk
Updated:
2011-08-07 13:19:04
Product Code: GT-S5620DAAXEU The Samsung Monte S5620 might not be as exciting a phone as the latest Apple iPhone or the latest Google Android super-phones but it’s an exciting phone nonetheless. After all, it’s extremely rare for a phone to boast of...
Bottom line Keeping in mind the Samsung Monte's connectivity features, one point of view would term it as an excellent product that has the right amounts of performance, features, looks and price in the perfect ratio. If you are looking for a full-featured phone...
80%
tracyandmatt.co.uk
Updated:
2011-08-07 13:19:05
I have here one of Samsung's newest entry level handsets, the Samsung S5620 Monte. The Monte is a decent looking handset offering a 3" capacitive touschscreen display and features Samsung's tried and trusted TouchWiz interface.The first thing that ent...
Bottom line Here we arrive at the end of my review of the S5620 Monte, and although it has some bad points it has made quite an impression on me, so much so that I saw myself using it to text instead of my own phone. My overall opinion of the handset is mixed beca...
0%
itreviews.com
Updated:
2011-08-07 13:19:05
The Samsung Monte doesn't do anything that is different or special. It is attractively priced, but you should expect basic rather than expansive usability from it. Samsung - Monte S5620 price Buy Samsung Monte S5620 securely online at a bargain price...
0%
zath.co.uk
Updated:
2011-08-07 13:19:05
With the new iPhone having just been released, and the constantly growing abundance of Android phones on the market, for those looking for a new phone it can be irritatingly complex trying to choose the right one. There are some which are fairly pret...
Bottom line So, a vast collection of applications, the majority of which centred around social networking, the Samsung Monte (S5620) is very much a contender in the mobile phone market. You can buy the phone (sim-free) for under £150 from Amazon, a bargain when yo...
0%
3g.co.uk
Updated:
2011-08-07 13:19:06
on the Samsung Monte Despite its high-end features like the capacitive screen, Wi-Fi and HSDPA, and A-GPS, you have to keep in mind that the Samsung Monte is a low-cost phone. The features are a great addition to a handset costing under £100, the bo...
Good For Samsung Monte, For a phone costing under £100, the Samsung Monte has an impressive features set, including its threeinch capacitive touchscreen.
Bad for Samsung Monte...
Bottom line Its features and looks are impressive, but the build and the overall usage demonstrate how Samsung has kept costs down...
60%
theregister.co.uk
Updated:
2011-08-07 13:19:12
Samsung says the Monte provides the style and performance of a high-end handset at an affordable price. Oh really? Sure, the headline features are quite impressive. HSDPA, Wi-Fi, GPS, motion sensor, an emphasis on social networking with support for Fac...
Bottom line Overall, it is difficult to see how the Monte does anything particularly special or different for Samsung. Indeed, the company could even be accused of diluting the mid-range Genio brand for little gain, or so it would seem. ® More Mobile Phone Review...
65%
techradar.com
Updated:
2011-08-07 13:19:16
Samsung's touchscreen mobile phone onslaught shows no sign on stopping, with the Monte arriving on the heels of the Samsung Genio Touch, Genio Slide and Galaxy Portal.Built around a 3-inch 240 x 400 (WQVGA) touchscreen, the Monte uses Samsung's TouchWi...
Good Great design, Good battery life, Surprisingly good camera, Lots of connectivity options, Strong, fast 3G coverage...
Bad Laggy touch controls, Slow software, Browser crashes regularly, Some confusing UI design, No social integration with contacts...
Bottom line Samsung's touchscreen mobile phone onslaught shows no sign on stopping, with the Monte arriving on the heels of the Samsung Genio Touch, Genio Slide and Galaxy Portal.Built around a 3-inch 240 x 400 (WQVGA) touchscreen, the Monte uses Samsung's TouchWi...
60%
electricpig.co.uk
Updated:
2011-08-07 13:19:17
The Samsung Monte doesn’t quite fit in anywhere in Samsung’s mobile line up. It’s cheap, but doesn’t undercut the competition quite like the jolly Genio range, and it’s just a stone’s throw in price from Samsung’s entry level smartphones, armed wit...
Good Quirky design...
Bad Barely cheaper than Samsung’s smartphones...
Bottom line The Samsung Genio Slide might be pitched lower, but it’s better, while a little bit more cash will get you Android...
60%
digitalversus.com
Updated:
2011-08-07 13:19:17
The Monte as a phone For a mid-range touchscreen phone, the Monte still has some pretty high-end connectivity, including 3G+, WiFi and Bluetooth. That gives you enough to get online, and the handset doesn't have too much trouble sticking to the networ...
Good Pluses, Lightweight / easy to use / generally responsive, Widgets easier to handle with new software, Decent web browsing, Google Maps, FM radio / standard headphone jack...
Bad Minuses, Finished entirely in plastic, Photos and video pretty disappointing, No QWERTY keyboard for entering text, Some features double up in menus and as widgets...
80%
knowyourmobile.com
Updated:
2014-03-22 01:57:53
Latest Samsung Monte UK pricesSamsung has a large range of handsets in the market at the moment, including its popular mid-range Genio which comes in a variety of flavours, such as the front facing mini qwerty keyboard, a slide-out keyboard and good o...
0%
stuff.tv
Updated:
2014-03-22 01:57:53
Away from the smartphone milieu, prolific Samsung has fashioned a tidy line in affordable touchphones. The likes of the duo, the Tocco Lite, the S5560 and catwalk-conscious Diva, has proved popular with the punters on a tight budget. Its latest tickle...
Good Responsive capacitive touchscreen. User-friendly. Impressive connectivity options. Widget customisation. Integrated 3.5mm headphone jack...
Bad Average fixed focus camera. Substandard video recording quality. No onscreen QWERTY...
Bottom line Samsung has outdone itself with this well-connected, awesome value touchphone. A genuine bargain...
80%
recombu.com
Updated:
2014-04-02 02:01:10
According to Samsung, the Monte is a high-end handset at an affordable price. You can pick it up for around £120 on pay-as-you-go and on monthly contracts starting at £10/month. Read our review to find out if the Monte is a budget beauty or wireless wa...
Bottom line Not everyone wants, or can afford, a high-end touchscreen phone, so we can appreciate what Samsung was trying to do with the Monte. The Monte isn't terrible it just isn't fantastic either and we guess that's the point. If you want a fantastic phone the...
60%
cgena.com
Updated:
2016-12-29 03:45:31
With so many affordable touchscreen phones out there, we thought the was just another option that will soon be forgotten. Having a good look, however, at its spec sheet and its suggested retail price, and trying it out for ourselves, we saw that this...
Good Responsive, has plenty of connectivity options andsocial networking integration...
Bad No DivX/XviD support, no Office reader...
Bottom line Just to keep things short, the Samsung Monte S5620 has maximized the power of feature phones to a certain level that no one would ever dare underestimate their capabilities again. Unfortunately though, phones are getting smarter and smarter, if you kn...
80%
pcworld.in
Updated:
2011-08-07 13:19:04
The Samsung Monte S5620 might not be as exciting a phone as the latest iPhone or the latest Android super-phones but it’s an exciting phone nonetheless. After all, it’s extremely rare for a phone to boast of all the features of smartphones and still be...
Good WiFi, 3G & GPS Support, Swift, Responsive UI, Ultrapowerful Battery, FM Radio Works Well...
Bad No Virtual QWERTY keyboard, Plastic Body Attracts Plenty of Fingerprints...
Bottom line The Samsung Monte S5620 is priced at Rs. 9,300. Keeping in mind its connectivity features, one point of view would term it as an excellent product that has the right amounts of performance, features, looks and price in the perfect ratio. However, unde...
78%
Theinquirer.net
Updated:
2011-08-07 13:19:06
The form factor of the Monte isn't a design of a typical touch screen mobile, as it has a slim, long screen and therefore overall body. The Samsung handset measures 108.8mm x 53.7mm x 12.4mm, which gives the Monte the look and feel of a candy bar st...
Good Candy bar format touch screen mobile phone, battery life...
Bad Cheap looking and feeling case, which gets obliterated with finger prints rapidly...
60%
mobilechoiceuk.com
Updated:
2011-08-07 13:19:07
An impressive feature set, but the overall experience of the Samsung Monte underlined how Samsung have been able to market it for such an appealing price point. Related links News Samsung Android tablet renamed Galaxy Tape Samsung Galaxy Apollo i5801 h...
Good A feature list that belies its appealing price tag, including a capacitive touch-screen of a calibre rarely found at this price point...
Bad Though it looks high-end from afar, upon closer inspection the Monte’s build does feel a little flimsy.Look and Feel...
Bottom line An impressive feature set, but the overall experience of the Samsung Monte underlined how Samsung have been able to market it for such an appealing price point...
60%
recombu.com
Updated:
2011-08-07 13:19:08
According to Samsung, the Monte is a high-end handset at an affordable price. You can pick it up for around £120 on pay-as-you-go and on monthly contracts starting at £10/month. Read our review to find out if the Monte is a budget beauty or wireless wa...
Bottom line Not everyone wants, or can afford, a high-end touchscreen phone, so we can appreciate what Samsung was trying to do with the Monte. The Monte isn't terrible it just isn't fantastic either and we guess that's the point. If you want a fantastic phone the...
60%
Phones.com
Updated:
2011-08-07 13:19:09
With a little bit of everything, the Samsung S5620 Monte poses as a feature phone bordering a smart phone. It can fill most of a modern user's needs for messaging, making calls, web browsing, filing, chatting, tweeting, and the multimedia trio of takin...
Good Sleek and professional design, Supports Flash sites, Social Networkfriendly, WiFi, Good call/signal reception, Document viewer...
Bad No virtual QWERTY, Low 2MP camera, No preinstalled games...
72%
thinkdigit.com
Updated:
2011-08-07 13:19:11
Samsung S5620 Monte promises to be a good mid-range multimedia phone with a decent camera and good music player at an affordable price.ProsTrendy & portable, weighs hardly 92g Wider 3-inch TFT capacitive touchscreen User friendly interface with social...
Bottom line The Samsung S5620 Monte is a distant cousin to Samsung CorbyPro and has many resemblances in terms of interface and features. However, it lacks the hardware keypad, but incorporates a capacitive touchscreen instead of the resistive unlike CorbyPro. It...
80%
mobilesroom.com
Updated:
2011-08-07 13:19:12
In this buzzing mobile market where there are lots of catchy names such as Xperia, Vivaz, Jet, Smart and Hero, Samsung has come up with Samsung Monte, having great looks and loaded with greater features. It is trendy and its a real style statement.Sams...
60%
gsmarena.com
Updated:
2011-08-07 13:19:14
If you ask Samsung about the future of mobile phones, they’ll say smartphones. Their Bada OS is flying the “smartphone for everyone” flag. But the market still has quite a way to go till we get there. Right now, feature phones like the Samsung S5620 M...
0%
knowyourmobile.com
Updated:
2011-08-07 13:19:15
Latest Samsung Monte UK pricesSamsung has a large range of handsets in the market at the moment, including its popular mid-range Genio which comes in a variety of flavours, such as the front facing mini qwerty keyboard, a slide-out keyboard and good o...
0%
stuff.tv
Updated:
2011-08-07 13:19:16
Away from the smartphone milieu, prolific Samsung has fashioned a tidy line in affordable touchphones. The likes of the duo, the Tocco Lite, the S5560 and catwalk-conscious Diva, has proved popular with the punters on a tight budget. Its latest tickle...
Good Responsive capacitive touchscreen. User-friendly. Impressive connectivity options. Widget customisation. Integrated 3.5mm headphone jack...
Bad Average fixed focus camera. Substandard video recording quality. No onscreen QWERTY...
Bottom line Samsung has outdone itself with this well-connected, awesome value touchphone. A genuine bargain...
80%
cgena.com
Updated:
2011-08-07 13:19:17
With so many affordable touchscreen phones out there, we thought the was just another option that will soon be forgotten. Having a good look, however, at its spec sheet and its suggested retail price, and trying it out for ourselves, we saw that this...
Good Responsive, has plenty of connectivity options andsocial networking integration...
Bad No DivX/XviD support, no Office reader...
Bottom line Just to keep things short, the Samsung Monte S5620 has maximized the power of feature phones to a certain level that no one would ever dare underestimate their capabilities again. Unfortunately though, phones are getting smarter and smarter, if you kn...
80%
Brand Image Product code Product Stock Price from
Samsung GT-S5620 7.62 cm (3") 93.1 g Black Samsung GT-S5620 7.62 cm (3") 93.1 g Black
(show image)
GT-S5620DKA GT-S5620 0.00
(excl. VAT)
0 (incl. VAT)
Samsung GT-S5230 7.62 cm (3") 92 g White Samsung GT-S5230 7.62 cm (3") 92 g White
(show image)
GT-S5230OWR GT-S5230 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S5230 Star 7.62 cm (3") 92 g Pink Samsung S5230 Star 7.62 cm (3") 92 g Pink
(show image)
GT-S5230DIJ S5230 Star 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SGH-F480 7.11 cm (2.8") 106 g Silver Samsung SGH-F480 7.11 cm (2.8") 106 g Silver
(show image)
SGH-F480ESI SGH-F480 0.00
(excl. VAT)
0 (incl. VAT)
LG KP500 mobile phone 7.62 cm (3") 89 g Brown Feature phone LG KP500 mobile phone 7.62 cm (3") 89 g Brown Feature phone
(show image)
KP500 KP500 0.00
(excl. VAT)
0 (incl. VAT)