location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology 16GB SDHC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16GB SDHC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SD10/16GB show
Show alternative article codes used in the online market place
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83440
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 10:10:48
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Memory
Capacity *
16 GB
Flash card type *
SDHC
Features
Product colour
Black
Write protection switch
Yes
Power
Input voltage
3.3 V
Operational conditions
Operating temperature (T-T)
-25 - 80 °C
Operational conditions
Storage temperature (T-T)
-40 - 85 °C
Weight & dimensions
Weight
2.3 g
Other features
Dimensions (WxDxH)
24 x 32 x 2.1 mm
Form factor
9-pin SecureDigital (SD)
Transfer rate
10 MB/s
Registered
No
Plug and Play
Yes
Brand Image Product code Product Stock Price from
Kingston Technology 32GB SDHC Card Kingston Technology 32GB SDHC Card
(show image)
SD10/32GB 32GB SDHC Card 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology 32GB SDHC Card Flash Class 4 Kingston Technology 32GB SDHC Card Flash Class 4
(show image)
SD4/32GB 32GB SDHC Card 0.00
(excl. VAT)
0 (incl. VAT)