location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD 300GB 3.5" SATA internal hard drive 7200 RPM 16 MB 3.5" Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
300GB 3.5" SATA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3300631AS
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2025 11:56:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Desktop HDD 300GB 3.5" SATA internal hard drive 7200 RPM 16 MB 3.5" Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 300 GB 3.5" 7200 RPM Serial ATA
  • - HDD
  • - Storage drive buffer size: 16 MB
  • - 635 g
More>>>
Features
HDD capacity *
300 GB
HDD speed *
7200 RPM
Storage drive buffer size *
16 MB
HDD size *
3.5"
Interface *
Serial ATA
Type *
HDD
Average latency
4.16 ms
Power
Operating voltage
5 / 12 V
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operational conditions
Operating altitude
-60.96 - 3048 m
Non-operating altitude
-60.96 - 12192 m
Operating shock
63 G
Non-operating shock
300 G
Weight & dimensions
Width
101.8 mm
Height
26.1 mm
Depth
147 mm
Weight
635 g
Other features
Acoustic pressure emissions
28 dB
Mac compatibility
No
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Brand Image Product code Product Stock Price from
Seagate Desktop HDD 400GB HDD internal hard drive 7200 RPM 8 MB 3.5" Ultra-ATA/100 Seagate Desktop HDD 400GB HDD internal hard drive 7200 RPM 8 MB 3.5" Ultra-ATA/100
(show image)
ST3400832A-RFB 400GB HDD 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 400GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA Seagate Desktop HDD 400GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA
(show image)
ST3400832AS-RFB 400GB HDD 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD Barracuda 7200.8, 300GB, 20 pack internal hard drive 7200 RPM 8 MB 3.5" Serial ATA Seagate Desktop HDD Barracuda 7200.8, 300GB, 20 pack internal hard drive 7200 RPM 8 MB 3.5" Serial ATA
(show image)
ST3300831AS?20PK Barracuda 7200.8, 300GB, 20 pack 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD Barracuda 7200.8 300GB 20pk internal hard drive 7200 RPM 8 MB Ultra-ATA/100 Seagate Desktop HDD Barracuda 7200.8 300GB 20pk internal hard drive 7200 RPM 8 MB Ultra-ATA/100
(show image)
ST3300831A?20PK Barracuda 7200.8 300GB 20pk 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 400GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA Seagate Desktop HDD 400GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA
(show image)
ST3400832AS 400GB HDD 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 300GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA Seagate Desktop HDD 300GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA
(show image)
ST3300831AS 300GB HDD 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 400GB HDD internal hard drive 7200 RPM 8 MB 3.5" Ultra-ATA/100 Seagate Desktop HDD 400GB HDD internal hard drive 7200 RPM 8 MB 3.5" Ultra-ATA/100
(show image)
ST3400832A 400GB HDD 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 300GB HDD internal hard drive 7200 RPM 8 MB 3.5" Ultra-ATA/100 Seagate Desktop HDD 300GB HDD internal hard drive 7200 RPM 8 MB 3.5" Ultra-ATA/100
(show image)
ST3300831A 300GB HDD 0.00
(excl. VAT)
0 (incl. VAT)