location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM FRITZ!Box Fon WLAN 7170 wireless router Fast Ethernet Single-band (2.4 GHz) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!Box Fon WLAN 7170
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002329
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 229985
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2022 09:28:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AVM FRITZ!Box Fon WLAN 7170 wireless router Fast Ethernet Single-band (2.4 GHz) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tabletop router Black
  • - Single-band (2.4 GHz) 802.11g 54 Mbit/s
  • - Fast Ethernet
  • - Ethernet LAN (RJ-45) ports: 4
  • - USB port
More>>>
Wireless LAN features
Wi-Fi band *
Single-band (2.4 GHz)
Top Wi-Fi standard *
802.11g
WLAN data transfer rate (max) *
54 Mbit/s
Wi-Fi standards
802.11b, 802.11g
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g
Supports ISDN connection
Yes
Mobile network
3G
No
4G
No
DSL features
ADSL
Yes
ADSL2
Yes
ADSL2+
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB port *
Yes
RJ-11 ports quantity
2
Security
Firewall
Yes
Protocols
DHCP server
Yes
Design
Product colour
Black
LED indicators
LAN, Power, WLAN
Product type *
Tabletop router
Antenna
Antenna design *
External
Power
Power source type *
AC
AC input voltage
230 V
AC input frequency
50 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
185 mm
Depth
140 mm
Height
25 mm
Brand Image Product code Product Stock Price from
AVM FRITZ!Box 5490 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red AVM FRITZ!Box 5490 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red
(show image)
20002747 FRITZ!Box 5490 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box Fon WLAN 7050 (Annex A) wireless router AVM FRITZ!Box Fon WLAN 7050 (Annex A) wireless router
(show image)
20002326 FRITZ!Box Fon WLAN 7050 (Annex A) 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box Fon WLAN 7050 (Annex B) wireless router AVM FRITZ!Box Fon WLAN 7050 (Annex B) wireless router
(show image)
20002327 FRITZ!Box Fon WLAN 7050 (Annex B) 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box Fon WLAN 7050 (Annex B) (German Version) wireless router AVM FRITZ!Box Fon WLAN 7050 (Annex B) (German Version) wireless router
(show image)
20002306 FRITZ!Box Fon WLAN 7050 (Annex B) (German Version) 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box Fon WLAN (Annex B) wireless router AVM FRITZ!Box Fon WLAN (Annex B) wireless router
(show image)
20001682 FRITZ!Box Fon WLAN (Annex B) 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box Fon WLAN (Annex A) wireless router AVM FRITZ!Box Fon WLAN (Annex A) wireless router
(show image)
20001681 FRITZ!Box Fon WLAN (Annex A) 0.00
(excl. VAT)
0 (incl. VAT)