location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP1600 inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PIXMA iP1600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9989A001
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91572
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 15:33:18
The date of the most recent change of this product data-sheet in Icecat.
Features
Colour *
Yes
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
19 ppm
Print speed (colour, normal quality, A4/US Letter)
7.8 ppm
Time to first page (colour, normal)
35 s
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Standard media sizes
Credit Card (54 x 86mm)
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL
Media weight (tray 1)
64 - 105 gsm
Ports & interfaces
USB 2.0 ports quantity
1
Performance
Sound power level (printing)
44 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
10 W
Power consumption (standby)
1 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Microsoft Windows XP, Windows 2000, Windows Me, Windows 98, Mac OS X v10.2.1 +
Minimum system requirements
PC: USB, CD-ROM, 370MB HDD, Mac: USB, 350MB HDD
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
435 mm
Depth
249 mm
Height
165 mm
Weight
2.9 kg
Packaging data
Bundled software
Windows: Easy-WebPrint, Easy-PhotoPrint, PhotoRecord, Easy-PrintToolBox, Mac: Easy-PhotoPrint
Other features
Print technology
Inkjet
Power requirements
AC 100-240V 50/60Hz
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:10:12
Uk has collected 7 expert reviews for Canon PIXMA iP1600 inkjet printer Colour 4800 x 1200 DPI A4 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 07:01:19
The Canon Pixma iP1600 will appeal to anyone on a tight budget. It comes in a neat little package and is simple to use, but this no-frills printer sacrifices several features wed expect to see even in a low-cost inkjets. Most obviously, the iP1600 lac...
Good Inexpensive, Fast printing speed...
Bad Poor text quality, low quality colour printing. The Final Word This simple, inexpensive, and compact home printer is adequate for everyday printing tasks, but its print quality could be better.
Bottom line This simple, inexpensive, and compact home printer is adequate for everyday printing tasks, but its print quality could be better.
50%
Howstuffworks.com
Updated:
2011-09-25 22:10:11
Manufacturers often cut corners when trying to lower the prices of their products, but with its iP1600, Canon may have gone over the line by omitting a paper output tray. Still, its not a fatal flaw, and it certainly doesnt affect the quality of the...
Good Bargain price, output quality of color photos is very good...
Bad Output quality of text, color graphics, and monochrome photos is mixed, no paper output tray...
Bottom line Manufacturers often cut corners when trying to lower the prices of their products, but with its iP1600, Canon may have gone over the line by omitting a paper output tray. Still, its not a fatal flaw, and it certainly doesnt affect the quality of the...
80%
pcworld.com_techhive.com
Updated:
2011-09-25 22:10:11
Prints text quickly. Glossy photos looked attractive, though colors looked slightly undersaturated.
77%
pcmag.com
Updated:
2011-09-25 22:10:12
Until we saw the Canon Pixma iP1600, we thought that the HP Deskjet 3940 Color Inkjet Printer was the epitome of the "giving away the razor to sell the blades" marketing strategy. Subtract the price of the ink cartridges that come with the 3940, and...
Good Reasonably high-quality output. Surprisingly fast for the price. Claimed 100-year lifetime for photos in dark storage with the new generation of Canon ink and paper.
Bad No output tray. Comes without USB cable.
Bottom line The Canon Pixma iP1600 offers impressively fast, high-quality output for the price, particularly for photos. Even better, Canon claims a 100-year lifetime for photos in dark storage—such as those kept in plastic sleeves in an album—with its ne...
70%