location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Wireless Network Storage Enclosure

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Network Storage Enclosure
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSM-G600
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 218483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:45:43
The date of the most recent change of this product data-sheet in Icecat.
Design
LED indicators
HDD, LAN, Power, USB, WLAN
Certification
FCC Part 15 Class B
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Frequency range
2.4 ~ 2.4835 GHz
Indoor range
100 m
Operational conditions
Outdoor range
400 m
Weight & dimensions
Weight
47 g
Other features
Dimensions (WxDxH)
195 x 176 x 62 mm
I/O ports
1x 10/100/1000 Gigabit Ethernet 2x USB 2.0 Power
Controller interface type
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab, IEEE 802.11g, IEEE 802.11b, IEEE 802.11, ATA/IDE ~ ATA/133
Security features
64/128-bit WEP
Power requirements
12V, 3A, 36W, 100-240 V
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 03:41:24
Uk has collected 3 expert reviews for D-Link Wireless Network Storage Enclosure and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Review comments Score
xbitlabs.com
Updated:
2011-09-26 03:41:15
So far we only discussed routers in our reviews of network equipment but this is not the only kind of such equipment the ordinary user may be interested in. Today we are going to tell you about one device that is sure to appeal to a wide user audience...
Good High speed, Opportunities for improvement, Good functionality on the hardware as well as software level, WLAN module, Button to detach USB drives safely, Power button on the front panel, Good exterior design...
Bad Problems with nonLatin character sets, Rather high level of noise, Loose top panel, Inconvenient installation of the internal HDD, Outdated interface of the internal HDD...
Bottom line The D-Link DSM-G600 is not free from drawbacks (most of which are due to the solid age of the model, though) but it offers a lot of opportunities for improvement. And some of its defects are not such for all users. For example, the problem with charact...
0%
trustedreviews.com
Updated:
2011-09-26 03:41:20
We've seen a steady demand for diskless NAS appliances that allow users to pick their own hard disks or maybe put an old timer back into action. The latest DSM-G600 from D-Link does just that as it allows you to add a single IDE drive and share it over wi...
50%
smallnetbuilder.com
Updated:
2011-09-26 03:41:24
There are a lot of consumer-level Network Attached Storage (NAS) devices on the market these days, and over the last year or so Ive had the chance to try out quite a few. Most of them are designed to be hooked into a 100 Mbps wired network, and are ty...
0%
Brand Image Product code Product Stock Price from
D-Link Wireless Network Storage Enclosure + Barracuda 7200.7 200GB D-Link Wireless Network Storage Enclosure + Barracuda 7200.7 200GB
(show image)
DSM-G600+ST3200822A Wireless Network Storage Enclosure + Barracuda 7200.7 200GB 0.00
(excl. VAT)
0 (incl. VAT)