location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart R927 and Dock 1/1.8" 8.5 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart R927 and Dock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2059A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780301719 show
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Photosmart R927 and Dock 1/1.8" 8.5 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.5 MP CCD Silver
  • - Image sensor size: 1/1.8"
  • - Optical zoom: 3x Digital zoom: 8x
  • - Video recording 640 x 480 pixels
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion)
More>>>
Picture quality
Image sensor size *
1/1.8"
Megapixel (approx.) *
8.5 MP
Sensor type *
CCD
Lens system
Optical zoom *
3x
Digital zoom *
8x
Focal length range
7.8 - 22 mm
Exposure
ISO sensitivity
100, 200, 400
Flash
Flash modes *
Auto, Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
24 fps
Audio
Built-in microphone *
Yes
Memory
Storage media capacity
32 MB internal memory, capacity: up to 10 photos (accepts SD cards up to 2 GB capacity)
Memory upgrade
4 GB
Internal memory
32 MB
Compatible memory cards *
sd
Maximum memory card size
32 GB
Display
Display *
LCD
Display diagonal *
7.62 cm (3")
Display resolution (numeric)
960 pixels
Viewfinder
Viewfinder type
Not available
Ports & interfaces
I/O ports
Camera: 1x Dock Dock: 1x USB 1x Camera 1x DC in
Camera
White balance *
Fluorescent, Manual, Shade, Tungsten
Self-timer delay *
10 s
Direct printing
Yes
Processor frequency
1830 MHz
Design
Product colour *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Number of batteries supported
1
Power requirements
1 Lithium-Ion battery 1050 mA (rechargeable), Universal AC power adapter: 100 to 240 VAC (50/60 Hz) input; 5 VDC, 2000 mA output via dock
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-30 - 65 °C
Operating relative humidity (H-H)
15 - 85%
Storage relative humidity (H-H)
15 - 90%
Weight & dimensions
Pallet dimensions (W x D x H)
1016 x 1219 x 1200 mm
Maximum dimensions (W x D x H)
96 x 54.8 x 62 mm
Width
96 mm
Depth
25.6 mm
Weight & dimensions
Height
62 mm
Weight
170 g
Case or master carton dimensions (W x D x H)
9.3 x 5.1 x 5.9 mm
Pallet dimensions (W x D x H) (imperial)
1016 x 1219.2 x 1193.8 mm (40 x 48 x 47")
Weight (imperial)
Without battery 0.37 lb
Product dimensions optional (metric)
96 x 54.8 x 62 mm
Packaging data
Package weight
1.07 kg
Packaging content
Bundled software
HP Photosmart Premier
Logistics data
Case or master carton quantity
2 pc(s)
Master (outer) cases per pallet
7 pc(s)
Layers per pallet
7 pc(s)
Products per pallet
38 pc(s)
Other features
Minimum storage drive space
400 MB
Minimum RAM
64 MB
Minimum processor
Pentium II 233MHz
Package dimensions (WxDxH)
226 x 156 x 61 mm
Video capability
Yes
Dimensions (WxDxH)
96 x 25.6 x 62 mm
Interface
USB 2.0
Minimum system requirements
CD-ROM drive Internet Explorer 5.01
Lens focal range
0.5m - infinity (wide); 0.6m - infinity (telephoto); 0.12 - 1.0m (macro)
Metering
TTL
Lens system
HP Precision
Power supply type
Battery / AC Adapter
Built-in flash
Yes
Camera shutter speed
16 - 1/2000 s
Power management
Universal AC power adapter: 100- to 240-VAC (50/60-Hz) input; 5-VDC, 2000-mA output
Focal length (35mm film equivalent)
35 - 105 mm
Export file formats
JPEG (EXIF 2.2) for still images, MPEG 1 for video clips
Control panel
Top of camera: 7 buttons (Flash mode, Live view/Playback, Macro/Manual focus, Photosmart Express, Power, Shutter, Video); back of camera: 3 buttons (Menu/OK, Navigation, Zoom)
Colour depth
42 bit
Picture mode
Auto (default), Action, Aperture priority, Beach, Document, Landscape, Manual mode, My mode, Night Scenery, Night Portrait, Panorama left, Panorama right, Portrait, Shutter priority, Snow, Sunset, Theatre
Safety
Canada [Canadian Approval (CSA, cUL or equivalent)], EEA [one European Safety Agency mark (TUV, BSI, NEMKO), CE Certificate of Conformity], USA [NRTL (UL, CSA, NRTL or equivalent)], Croatia (ZIK), Czech Republic (EZU), Estonia/Latvia/Lithuania (Certificates), Hungary (MEEI), Mexico (NOM), Russia (GOST), Slovakia (EVPU), South Africa (Certificate), Slovenia (SQI)
Photo mode
Auto, Action, Aperture priority, Beach, Document, Landscape, Manual mode, My mode, Night Scenery, Night Portrait, Panorama left, Panorama right, Portrait, Shutter priority, Snow, Sunset, Theatre
Compatible operating systems
Windows 98/98SE/2000/Me/XP Mac OS X v10.2.8, v10.3, v10.5
Technical features
8.2 MP (3296 x 2480 effective pixel count) 7.6 cm (3.0 in) diagonal display-size indoor/outdoor viewable colour LCD (960 x 240 = 230400 dots) 32 MB internal memory for photo and video storage; SD slot for adding more capacity Video recording: MPEG-1, unli
Package dimensions (W x D x H)
226.1 x 137.2 x 61 mm (8.9 x 5.4 x 2.4")
Package weight (imperial)
0.63 kg (1.39 lbs)
Product dimensions when open (LxWxD)
9.6 cm (3.78")
Size (imperial)
9.6 cm (3.78")
Video memory capacity
Maximum length is limited to the size of the memory card or internal memory.
Minimum system requirements for Macintosh
Macintosh computer with built-in USB, 128 MB RAM, 250 MB available hard disk space, Mac OS X v 10.2.8, 10.3, 10.4
Source Testseek summary Average rating
Reviews
Updated:
2015-03-04 07:42:10
Uk has collected 26 expert reviews for HP Photosmart R927 and Dock 1/1.8" 8.5 MP CCD Silver and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
Photoradar.com
Updated:
2015-03-04 07:41:43
HP has stayed clear of the DSLR market and instead has concentrated on its range of seven compacts.But their latest high-end model will have to offer photographers more than just convenient pocket size when it's priced at nearly £400. The snappily name...
Bottom line HP has stayed clear of the DSLR market and instead has concentrated on its range of seven compacts.But their latest high-end model will have to offer photographers more than just convenient pocket size when it's priced at nearly £400. The snappily name...
80%
pcadvisor.co.uk
Updated:
2015-03-04 07:41:43
The HP Photosmart R927 has a big 3in LCD and a metal body that feels sturdy. It is the companys first 8Mp camera, and though youll rarely need all that resolution to make a very big enlargement, the HP Photosmart R927 does give you the freedom to c...
Bottom line The HP Photosmart R927 is a sturdy point-and-shoot, with a big LCD, that takes great shots. However, battery life is very low. Eric Butterfield Lowest online price: £N/A...
80%
digitalartsonline.co.uk
Updated:
2015-03-04 07:41:50
The Photosmart R927 is HP’s first 8mp camera. It sports a three-inch LCD in a sturdy metal case, and while it’s not the lightest or slimmest, it’s still easily pocket-sized. Its photos offer excellent colour accuracy, exposure, and sharp...
60%
itreviews.com
Updated:
2015-03-04 07:41:50
8.2-megapixel compact camera and dock: If ever there were a case of somebody soldiering on in the face of scant recognition, its HP and its cameras. While well regarded for printers, scanners, PCs, servers, in fact most areas of IT, its...
0%
expertreviews.co.uk
Updated:
2015-03-04 07:42:04
Eight is the magic number. Its the number of megapixels found in the majority of semi-pro digitals SLRs for the last year, and its increasingly becoming the number of choice for compact, pocket-friendly snappers such as the HP Photosmart R927 and Doc...
100%
techradar.com
Updated:
2015-03-04 07:42:04
The digital camera market can be a confusing place. You can now buy a compact, prosumer or DSLR camera for around the same price. HP has stayed clear of the DSLR market and instead has concentrated on its range of seven compacts.But their latest high-e...
Good Robust build...
Bad Expensive...
Bottom line The digital camera market can be a confusing place. You can now buy a compact, prosumer or DSLR camera for around the same price. HP has stayed clear of the DSLR market and instead has concentrated on its range of seven compacts.But their latest high-e...
80%
pcworld.com_techhive.com
Updated:
2015-03-04 07:41:43
HP Photosmart R927 This sturdy point-and-shoot has a big LCD and takes great shots, but battery life is very low. Recommend this story? Yes No Please Wait... The HP Photosmart R927 ($399 as of 6/15/06) has a big (3-inch) LCD and a metal body that feels...
Good Big LCD, easytouse menus, Panorama mode with incamera stitching...
Bad Manual focus can be frustrating, Panorama stitching can be slow...
Bottom line This sturdy point-and-shoot has a big LCD and takes great shots, but battery life is very low.
76%
Neocamera.com
Updated:
2015-03-04 07:41:43
The HP Photosmart R927 is a very full-featured ultra-compact digital camera. It has full-manual controls including manual focusing, plus in-camera panorama stitching, software redeye removal and an integrated photo advice help system. Its main proble...
60%
photographyreview.com
Updated:
2015-03-04 07:41:43
HP Photosmart R927 Digital Camera Pro Review by Nhat Meyer The HP Photosmart R927 is a shiny, attractive, 8.1-megapixel compact digital camera with a huge, 3-inch LCD display. Unfortunately, it appears that Hewlett Packard put their energy into the R92...
0%
digitalcamerainfo.com
Updated:
2015-03-04 07:41:50
The HP Photosmart R927 is one of this manufacturer?s most feature-rich digital camera models with 8.2 megapixels, a 3x optical zoom lens, and a 3-inch LCD screen. The R927 has a range of manual and automatic modes and controls, along with an on-screen...
Good Beautiful, large LCD screen Photosmart Express menu Lot of detail in images Includes camera dock charger Cool picture effects Extensive playback options Good included software...
Bad Heavy Inaccurate color reproduction Painfully slow operation Slow processing speeds Awful burst mode Manual focus useless Clumsy control layout No AV connection...
Bottom line The HP R927 takes the lead of the Photosmart fleet of digital cameras with 8.2 megapixels and a slew of manual controls and in-camera editing effects. The R927 has a lot to offer: a 3-inch LCD screen, a Design Gallery menu in playback that has dozens o...
0%
imaging-resource.com
Updated:
2015-03-04 07:41:50
HP R927 Overview By: Dan HavlikReview Date: 10/06/2006 Long known for its printers, Hewlett Packard has been slowly building a reputation for making stylish, easy-to-use digital cameras that come packed with features. The latest flagship to be launched...
Good Sleek but solid design Large 3-inch LCD display with okay resolution and extra-wide viewing angle Relatively lightweight Good speed for a consumer camera with very little shutter lag when you pre-focus Helpful HP Real Life technologies include Red-eye...
Bad Image quality not up to snuff for a camera with an 8.2 megapixel sensor Lens produced images with overall softness and noticeable barrel distortion at the wide-angle Images looked flat and lacked crisp color and dynamic range Caucasian skin tones looke...
Bottom line Theres a lot to like on the HP R927 including a stylish but sturdy stainless steel design, a huge 3-inch LCD with decent resolution, and good overall speed for a consumer camera including virtually no shutter lag when you pre-focus. Best of all about...
0%
v3.co.uk
Updated:
2015-03-04 07:41:50
Packed with a large screen and a panoramic-stitching feature, this camera is built to impress...
80%
maclife.com
Updated:
2015-03-04 07:41:50
This little camera boasts a lot of features. HPs Photosmart R927 8.2-megapixel point-and-shoot camera takes great-looking photos and has helpful built-in imaging tools. You may not even need your Mac - the R927 is like having a camera and a photo l...
Good Good image quality. Helpful Image Advice feature.
Bad Needs the dock to connect to your Mac.
Bottom line The HP R927 ranks high with us as a good all-around camera thats easy to use, has convenient editing features, and produces great-quality images...
80%
macworld.com
Updated:
2015-03-04 07:42:04
SummaryPros: High-resolution; large LCD screen; great image quality; multiple in-camera special effects can be added without your computer; ability to stitch together panoramas and view them on the LCD; high level of control for a point-and-shoot. Cons...
Good High-resolution; large LCD screen; great image quality; multiple in-camera special effects can be added without your computer; ability to stitch together panoramas and view them on the LCD; high level of control for a point-and-shoot.
Bad Special effects and stitching together panoramas take a long time to process; some photographic distortion; poor battery life.
Bottom line If you’re looking for a high-resolution point-and-shoot camera that gives you an array of controls and creative options, the HP Photosmart R927 is a good choice. It takes fine images and is easy to tote around. However, be prepared to wait for y...
70%
pcmag.com
Updated:
2015-03-04 07:42:04
Weve all heard that the camera adds 10 pounds. But with the HP Photosmart R927 ($399.99 direct), you can counteract this optical surplus with the cameras new built-in Slimming effect. With the touch of a button, you can downsize images of friends...
Good Large, 3-inch screen. On-screen image advice. 17 shooting modes and 12 artistic effects. Very good boot-up time.
Bad Noticeable shutter lag.
Bottom line The HP Photosmart R927 is a solid camera that offers myriad features, from capture options and shooting modes to an unusual "tummy tuck" feature. If you dont mind the noticeable shutter lag, then ditch the diet and opt for this affordable camera...
70%
thinkcamera.com
Updated:
2015-03-04 07:42:10
With the HP R927 digital camera you are getting a no-nonsense design, complemented by an easy-to-use menu and software package. This camera is a good all-rounder and a positive step forward for HP. Its let down on some fronts though. Read on to find...
60%
Laptopmag.com
Updated:
2015-03-04 07:42:10
Despite the well-known instant gratification that digital photography offers, many manufacturers overlook one critical aspect: editing. Most cams can resize and recolor, but how many allow creative manipulation? Enter HP’s Photosmart R927, the lates...
Good Large, crisp LCD, Easy menu navigation, Excellent built-in editing tools, Dedicated video button...
Bad Bulky design, Difficult battery removal, A little noisy...
80%
dcresource.com
Updated:
2015-03-04 07:42:10
The HP Photosmart R927 ($399) is a compact 8.1 Megapixel camera filled to the brim with unique features. When I say "features", Im not talking about the R927s 3X zoom lens or huge 3-inch LCD. Rather, Im talking about the various bells and whis...
0%
steves-digicams.com
Updated:
2015-03-04 07:42:10
Click to take a 360-degree QTVR tour of the PhotoSmart R927The R927 also features other HP Real Life technologies, which includes Adaptive Lighting and HP Image advice. The in-camera red-eye removal system, automatically eliminates red-eye in your imag...
0%
Digitaltrends.com
Updated:
2015-03-04 07:42:10
In digital imaging HP is best known for its inkjet printers. Yet the company has over a half-dozen digital cameras meant for casual picture taking. While not targeted to Ansel Adams wannabes, better HP Photosmart digicams more than do the job for the v...
Good Excellent image quality Easy-to-view LCD screen Terrific onscreen menus Good battery life...
Bad Accessory dock required to watch videos on TV Slower video frame rate than competition Pokey saving large files...
Bottom line Anyone looking for a compact, attractive 8MP point-and-shoot digicam should give this camera serious consideration. Although the R927 had some flaws, the large LCD screen, the great menus, the built-in special effects and—most important—the ph...
80%