location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus TCR001EU laptop case 39.6 cm (15.6") Trolley case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TCR001EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TCR001EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5024442982705
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122378
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus TCR001EU laptop case 39.6 cm (15.6") Trolley case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Trolley case 39.6 cm (15.6") Black
  • - Nylon
  • - Shoulder strap
  • - 3.3 kg
More>>>
Features
Maximum screen size *
39.6 cm (15.6")
Case type *
Trolley case
Material *
Nylon
Product main colour *
Black
Shoulder strap
Yes
Weight & dimensions
Width
420 mm
Weight & dimensions
Depth
160 mm
Height
450 mm
Weight
3.3 kg
Notebook compartment dimensions (W x D x H)
370 x 43 x 310 mm
Other features
Minimum screen size
38.1 cm (15")
Source Testseek summary Average rating
Reviews
Updated:
2013-05-01 07:31:09
Uk has collected 2 expert reviews for Targus TCR001EU laptop case 39.6 cm (15.6") Trolley case Black and the average expert rating is 98 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
98%
Source Review comments Score
impulsegamer.com
Updated:
2014-07-23 12:14:53
9.5The Targus Toploading Rolling Notebook Case is part of the deluxe range of rolling notebook cases that is designed for notebooks up to 15.4" which is constructed out of a durable 840D nylon fabric to ensure the ultimate protection for your investmen...
95%
impulsegamer.com
Updated:
2013-05-01 07:31:08
9.5The Targus Toploading Rolling Notebook Case is part of the deluxe range of rolling notebook cases that is designed for notebooks up to 15.4" which is constructed out of a durable 840D nylon fabric to ensure the ultimate protection for your investmen...
95%
examiner.com
Updated:
2014-07-23 12:14:53
Also called, the Targus Metro Rolling Laptop Case (model TBR003US), it offers the perfect solution to your need for laptop protection, spacious compartments, and rolling ease at a very affordable price.Products SpecificationsTargus Metro Rolling Laptop Ca...
100%
Brand Image Product code Product Stock Price from
Targus 15.4" Urban Travel Roller 39.1 cm (15.4") Trolley case Targus 15.4" Urban Travel Roller 39.1 cm (15.4") Trolley case
(show image)
TSR001EU 15.4" Urban Travel Roller 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)