location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ W100 1300 ANSI lumens DLP SXGA (1280x1024)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9J.J1S77.B5E
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135623
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ W100 1300 ANSI lumens DLP SXGA (1280x1024)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - DLP 1300 ANSI lumens
  • - Lamp 3000 h
  • - SXGA (1280x1024) 2500:1
  • - Screen size compatibility: 35”-160” Number of colours: 16.78 million colours
  • - 285 W
More>>>
Projector
Screen size compatibility *
35”-160”
Projector brightness *
1300 ANSI lumens
Projection technology *
DLP
Projector native resolution *
SXGA (1280x1024)
Contrast ratio (typical) *
2500:1
Number of colours
16.78 million colours
Horizontal scan range
31 - 82 kHz
Vertical scan range
48 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Lamp power
200 W
Design
Market positioning *
Home cinema
Power
Power consumption (typical) *
285 W
Weight & dimensions
Weight *
2.7 kg
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
238 x 283 x 94 mm
Power requirements
100-240V AC (50/60Hz)
I/O ports
Analog RGB: DVI-I x 1 Digital RGB: DVI-I x 1 (HDCP) Component Video1: RCA x 3 Component Video2: RCA x 3 S-Video: Mini DIN 4 pin x 1 Composite-Video: RCA x 1
Resolution
854 x 480 pixels
Lens system
Manual Zoom, F=2.6-2.77, f=20.4 - 23.5mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:08:33
Uk has collected 13 expert reviews for BenQ W100 1300 ANSI lumens DLP SXGA (1280x1024) and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
techradar.com
Updated:
2011-09-25 20:08:24
Last year we reviewed another BenQ projector, the PE5120, which was a decent DLP model at a previously unprecedented £500. Now it has done it again. The W100 is the replacement for the PE5120, and although it has many things in common, and has an ident...
Good Amazing value for money, good colour, brightness and contrast...
Bad Some motion artefacts, mechanical whine from colour wheel, light spill...
Bottom line Last year we reviewed another BenQ projector, the PE5120, which was a decent DLP model at a previously unprecedented £500. Now it has done it again. The W100 is the replacement for the PE5120, and although it has many things in common, and has an ident...
80%
atomicmpc.com.au
Updated:
2011-11-04 06:11:27
The government has just cut off your dole payments, the cardboard box you call home is developing a severe case of soggy-itis, and you can’t remember the last time you ate anything more substantial than week old bread. Yet, thanks to BenQ, you can n...
0%
gadgetguy.com.au
Updated:
2011-11-04 06:11:28
Ready for some big-screen home theater action but your other half would rather you spend $2,000 on the bathroom renovations instead? BenQ has come to your rescue with one of the most affordable, yet feature-rich widescreen projectors on the market. The...
Good A great price considering the 4x colour wheel. Nice and quiet.
Bad Low native resolution. Some people might still notice the rainbow effect.
Bottom line Ready for some big-screen home theater action but your other half would rather you spend $2,000 on the bathroom renovations instead? BenQ has come to your rescue with one of the most affordable, yet feature-rich widescreen projectors on the market. The...
80%
projectorreviews.com.au
Updated:
2011-09-25 20:07:52
If you dont want to put your home up for a 2nd mortgage to get awesome home theatre, look no further than BenQs brand new W100...
100%
homecinemachoice.com
Updated:
2011-09-25 20:08:28
PDF-file...
80%
projectorreviews.com
Updated:
2011-09-25 20:08:33
Definitely a Hot Product Award Winner, the BenQ W100 DLP powered digital projector performed extremely well , even for a pre-production unit. Designed for home theater (as an entry level model) it will work in your theater or family room as long as y...
Good Excellent color out of the box, Very quiet operation, Extremely long life lamp for low cost of ownership, Low power mode, Very functional remote, with plenty of range and bright backlight, Good selection of inputs (one digital – DVI, plus two component vi...
Bad Limited color controls (which fortunately aren’t needed), Very limited range on zoom lens – although few entry level projectors are much better, the W100 is at the low end with only 1.15:1, Black levels (for a low cost DLP projector – still much better th...
0%
Brand Image Product code Product Stock Price from
BenQ PB-8260 Installation-projector 3500 ANSI lumens DLP XGA (1024x768) BenQ PB-8260 Installation-projector 3500 ANSI lumens DLP XGA (1024x768)
(show image)
99.J0D77.B8E PB-8260 Installation-projector 0.00
(excl. VAT)
0 (incl. VAT)
BenQ PB2140 1600 ANSI lumens DLP SVGA (800x600) BenQ PB2140 1600 ANSI lumens DLP SVGA (800x600)
(show image)
99.J0M77.B9E PB2140 0.00
(excl. VAT)
0 (incl. VAT)
BenQ PB-2140 Retail 1600 ANSI lumens SVGA (800x600) BenQ PB-2140 Retail 1600 ANSI lumens SVGA (800x600)
(show image)
99.J0M77.B91/B9E PB-2140 Retail 0.00
(excl. VAT)
0 (incl. VAT)
BenQ PB-6240 2700 ANSI lumens XGA (1024x768) BenQ PB-6240 2700 ANSI lumens XGA (1024x768)
(show image)
99.J0Y66.B56 PB-6240 0.00
(excl. VAT)
0 (incl. VAT)
BenQ PB6240 2700 ANSI lumens XGA (1024x768) BenQ PB6240 2700 ANSI lumens XGA (1024x768)
(show image)
99.J0Y77.B56 PB6240 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Digital Projector PE7700 1100 ANSI lumens DLP 1280x720 BenQ Digital Projector PE7700 1100 ANSI lumens DLP 1280x720
(show image)
99.J0C77.B51 Digital Projector PE7700 0.00
(excl. VAT)
0 (incl. VAT)
BenQ PB-9200 4500 ANSI lumens XGA (1024x768) BenQ PB-9200 4500 ANSI lumens XGA (1024x768)
(show image)
99.J0H01.B91 PB-9200 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Projector PB2140 1600 ANSI lumens SVGA (800x600) BenQ Projector PB2140 1600 ANSI lumens SVGA (800x600)
(show image)
99.J0M77.B91 Projector PB2140 0.00
(excl. VAT)
0 (incl. VAT)
BenQ PB8220 2200 ANSI lumens XGA (1024x768) BenQ PB8220 2200 ANSI lumens XGA (1024x768)
(show image)
99.J3577.B21 PB8220 0.00
(excl. VAT)
0 (incl. VAT)
BenQ PB8700 Brightness 1000 Lumens 1280x720 Resolution Weight 6.7kg(14.8lb 1000 ANSI lumens DLP BenQ PB8700 Brightness 1000 Lumens 1280x720 Resolution Weight 6.7kg(14.8lb 1000 ANSI lumens DLP
(show image)
99.J5877.BE1 PB8700 Brightness 1000 Lumens 1280x720 Resolution Weight 6.7kg(14.8lb 0.00
(excl. VAT)
0 (incl. VAT)