location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot SD750 1/2.5" Compact camera 7.4 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot SD750
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2239B001
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44381
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:40:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot SD750 1/2.5" Compact camera 7.4 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 7.4 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 4x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - Built-in microphone PictBridge
  • - Lithium-Ion (Li-Ion)
More>>>
Picture quality
Image sensor size *
1/2.5"
Camera type *
Compact camera
Megapixel (approx.) *
7.4 MP
Sensor type *
CCD
Still image resolution(s) *
640 x 480,1600 x 1200,2048 x 1536,2592 x 1944,3072 x 1728,3072 x 2304
Lens system
Optical zoom *
3x
Digital zoom *
4x
Focal length range
5.8 - 17.4 mm
Combined zoom
12x
Focusing
Focus *
TTL
Focus adjustment *
Auto
Normal focusing range
0.3 - ∞
Macro focusing range (tele)
0.3 - 0.5 m
Macro focusing range (wide)
0.03 - 0.5 m
Exposure
Light exposure modes *
Auto
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Flash off, Red-eye reduction, Slow synchronization
Flash range (wide)
0.5 - 3.5 m
Flash range (tele)
0.5 - 2 m
Flash recharging time
10 s
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
AVI
Audio
Built-in microphone *
Yes
Memory
Compatible memory cards *
mmc, sd, sdhc
Display
Display *
LCD
Display diagonal *
7.62 cm (3")
Display resolution (numeric)
230000 pixels
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Beach, Children, Fireworks, Self-portrait, Underwater
Photo effects *
Black&White, Neutral, Positive film, Sepia, Skin tones, Vivid
Camera playback
Single image, Slide show
Playback zoom (max)
210x
Custom colour
Yes
Histogram
Yes
Image editing
Rotating
Image processor
DIGIC III
Design
Product colour *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
210 shots
Battery type
NB-4L
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
91.6 mm
Depth
19.6 mm
Height
56.8 mm
Weight
130 g
Other features
Video capability
Yes
Effective sensor resolution
7100000 pixels
Interface
USB 2.0, NTSC/PAL
Power supply type
ACK-DC10
Built-in flash
Yes
Camera shutter speed
15 - 1/1500 s
Focal length (35mm film equivalent)
35 - 105 mm
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 00:41:34
Uk has collected 33 expert reviews for Canon PowerShot SD750 1/2.5" Compact camera 7.4 MP CCD Silver and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-09-26 00:41:34
A little thicker and a little heavier than some other ultra-compact cameras, despite its mainly plastic construction the 7.1Mp Canon IXUS 75 has superb build-quality and fits nicely in your pocket. On the top of the Canon IXUS 75, the mode selector...
Bottom line The Canon IXUS 75 is a great supplement to an SLR for those with a little more camera experience, but it may be a daunting camera for point-and-shoot novices, who may be bettered served by the less expensive BenQ DC-T700. Paul Monckton Lowest online p...
70%
expertreviews.co.uk
Updated:
2011-09-26 00:41:34
Canons Ixus range is synonymous with stylish design, and while the front of the Ixus 75 is typically slinky, things get more interesting around the back. The 3in, 230,000-pixel screen dominates. When switched off it looks much darker than most scre...
60%
Cameras.co.uk
Updated:
2011-09-26 00:41:34
The Canon IXUS 75 is also known as the Canon PowerShot SD 750 in the US. This is a stylish looking pocket sized digital camera. It has seven megapixels and a three times zoom lens. One of the attractions of this camera is the fact it has a larger than...
0%
digitalversus.com
Updated:
2011-09-26 00:41:34
With the model 75, Canon comes back to the original Ixus design with soberness and a contrast between the round objective and sharp angles of the body. On the inside, we find all of Canon’s technological knowhow: 7 million pixel sensor, DigicIII proce...
Good Superb 3 inch screen, Nice finishing touches though fragile, Good overall reactivity...
Bad No optical stabilization, Delicate noise control, No wide angle...
60%
goodgearguide.com.au
Updated:
2011-11-04 09:40:13
While the pictures could be a little sharper, the Digital IXUS 75 excelled in all other areas and is a brilliant choice if youre after an all purpose camera to throw in your pocket and forget about.
Good Great colour, low chromatic aberration, low noise, big screen, compact design...
Bad Some fringing and sharpness issues The Final Word While the pictures could be a little sharper, the Digital IXUS 75 excelled in all other areas and is a brilliant choice if youre after an all purpose camera to throw in your pocket and forget about.
Bottom line While the pictures could be a little sharper, the Digital IXUS 75 excelled in all other areas and is a brilliant choice if youre after an all purpose camera to throw in your pocket and forget about.
80%
photoreview.com.au
Updated:
2011-11-04 09:40:14
The Digital Ixus 75 replaces the 6-megapixel Ixus 65 model and is one of several 7.1-megapixel, 3x optical zoom digicams Canon has released this year. Distinguished by a circular accent around the lens, the Ixus 75 has the same lens as its predecessor...
80%
gadgetguy.com.au
Updated:
2011-11-04 09:40:14
Reviewer: Byer GairEasy to forget, now that slim cameras are all the rage, that Canon was out their first, with its slender IXUS cameras. Now the company has taken the styling trick even further and crafted the steel-bodied IXUS 75, so it not only look...
Good Small, attractive. Seven megapixels on the CCD.
Bad Slowish burst shooting rate. No optical viewfinder.
Bottom line Reviewer: Byer GairEasy to forget, now that slim cameras are all the rage, that Canon was out their first, with its slender IXUS cameras. Now the company has taken the styling trick even further and crafted the steel-bodied IXUS 75, so it not only look...
80%
theglobeandmail.com
Updated:
2014-03-31 01:22:48
An improvement over its predecessors After a so-so offering last year in Canons PowerShot series with the SD630 and a decent one in the SD700, the imaging company comes back with a couple of new models in the SD750 and SD1000. This review focuses on...
80%
stuff.tv
Updated:
2014-03-31 01:22:48
Much as we admire the stunning pixel-perfect results from Canon’s Powershot line-up, our pulses have always raced a little higher for the flawlessly styled Ixus range.The 75 is no exception. At just 19.6mm, it’s even slimmer than its predecess...
Good Slim. Well built. Easy to use. Time lapse mode...
Bad Noisy at high ISO. No anti-shake. Few manual controls...
Bottom line Small but solid. The Ixus 75 is perfect for holiday snappers – just watch out when the sun goes down...
80%
whatdigitalcamera.com
Updated:
2011-09-26 00:41:34
Following our review of Canon’s Ixus 70 in June’s issue, this alternative launched at the same time offers much the same specification but sacrifices the viewfinder and opts for a 3in LCD screen in its place. The same 3x optical zoom an...
85%
photographyblog.com
Updated:
2011-09-26 00:41:34
Measuring just 19.6mm thick, the Canon Digital IXUS 75 is one of the slimmest compact cameras in Canons extensive lineup. The new Canon IXUS 75 offers a 7.1 megapixel sensor, 3x zoom lens equivalent to 35-105mm, and a large 3 inch LCD screen with 23...
Bottom line The Canon Digital IXUS 75 is a stylish, well-made, responsive point-and-shoot digital camera that successfully recalls the original IXUS design and which thankfully doesnt sacrifice substance for style. The IXUS 75 is a tiny and slim camera that both...
80%
digitalcamerainfo.com
Updated:
2011-09-26 00:41:34
The Canon PowerShot SD750 is a skinny digital camera with a fat LCD screen. The screen measures a whopping 3 inches diagonally, which doesn’t leave much room on the 3.6-inch wide backside. The camera packs in face detection technology, but its specs...
Good High resolution 3-inch LCD screen Compact body Trendy and fashionable design Sturdy construction Nearly perfect color production Excellent pictures in low light...
Bad No optical zoom in movies Expensive No internal memory Zoom backfires Noisy images Tiny controls...
Bottom line The Canon PowerShot SD750 has a feature set similar to other digital cameras on the market except for its massive LCD screen – and it has increasing competition in this area, too. The 3-inch LCD is awesome because of its huge previews, readable menu...
0%
v3.co.uk
Updated:
2011-09-26 00:41:34
A compact digicam with good performance...
80%
trustedreviews.com
Updated:
2011-09-26 00:41:34
Back in December last year I reviewed the Canon Digital IXUS 65 , a potentially great little 6MP pocket compact which was let down in the end by some unfortunate image quality issues. Only its exemplary build quality and performance saved it from a severe...
70%
Neocamera.com
Updated:
2011-09-26 00:41:34
Here is another good digital camera from Canon, although this particular mode fell short of the excellent Canon Powershot SD1000. In terms of specifications, these models differ only in the size of the LCD (3" vs 2.5") and the lack of an optical viewf...
60%
firstglimpsemag.com
Updated:
2011-09-26 00:41:34
Canon’s iconic ELPH design achieves a new evolution with the PowerShot SD750 Digital ELPH. Take magnificent photos with this 7.1MP digicam and benefit from advanced features such as a DIGIC III Image Processor, Face Detection Technology, red-eye cor...
0%
thelobeandmail.com
Updated:
2011-09-26 00:41:34
An improvement over its predecessors After a so-so offering last year in Canons PowerShot series with the SD630 and a decent one in the SD700, the imaging company comes back with a couple of new models in the SD750 and SD1000. This review focuses on...
80%
steves-digicams.com
Updated:
2011-09-26 00:41:34
The PowerShot SD750 and the SD1000 Digital ELPH cameras build on Canon’s original box and circle design – now so frequently replicated by others – while maintaining their own individual ELPH identity. The SD750 Digital ELPH design featur...
0%
stuff.tv
Updated:
2011-09-26 00:41:34
Much as we admire the stunning pixel-perfect results from Canon’s Powershot line-up, our pulses have always raced a little higher for the flawlessly styled Ixus range.The 75 is no exception. At just 19.6mm, it’s even slimmer than its predecess...
Good Slim. Well built. Easy to use. Time lapse mode...
Bad Noisy at high ISO. No anti-shake. Few manual controls...
Bottom line Small but solid. The Ixus 75 is perfect for holiday snappers – just watch out when the sun goes down...
80%