location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-Z510 Mobile Phone 5.59 cm (2.2") 97 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-Z510 Mobile Phone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-Z510 show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115348
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SGH-Z510 Mobile Phone 5.59 cm (2.2") 97 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 5.59 cm (2.2") 240 x 320 pixels
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 850 mAh
More>>>
Design
Product colour *
Black
Display
Display diagonal *
5.59 cm (2.2")
Display resolution *
240 x 320 pixels
Display type
TFT
Panel type
TFT
Memory
Internal memory
138 MB
Camera
Rear camera resolution
1.3
Rear camera *
Yes
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
Audio
FM radio *
No
Music player
Yes
Polyphonic rings quantity
64
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
850 mAh
Talk time (2G) *
3.5 h
Standby time (2G) *
200 h
Weight & dimensions
Weight *
97 g
Width
99 mm
Depth
52 mm
Height
15 mm
Phone features
Java technology
Yes
Direct printing
Yes
Other features
Interface
USB, SyncML, Bluetooth
Networking type
GSM, UMTS
Operating frequency
900/1800/1900 MHz
Playback formats
MP3/ACC/ACC+/WMA
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 20:13:49
Uk has collected 7 expert reviews for Samsung SGH-Z510 Mobile Phone 5.59 cm (2.2") 97 g Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-19 20:13:41
Razor thin is the new fashion statement when it comes to mobile phones. Since the launch of Motorolas RAZR V3, weve seen an increase in this type of design and while Samsungs Z510 is similar, it has enough of its own characteristics to distinguish i...
Good Style and Design, Internal and External Displays, Intuitive Keypad, User Interface...
Bad Camera, No Memory Expansion Options, Proprietary Headphone Jack The Final Word The razor thin Z510 is a fine entry into the 3G market and comes highly recommended. Although its poor camera and lack of memory expansion are hindrances, its design and use...
Bottom line The razor thin Z510 is a fine entry into the 3G market and comes highly recommended. Although its poor camera and lack of memory expansion are hindrances, its design and user interface ensure it is still a hit.
80%