location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola Bluetooth® headset HS850 Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth® headset HS850
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HS-850
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163557
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:42
The date of the most recent change of this product data-sheet in Icecat.
standard (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Performance
Product type *
Headset
Headset type
Monaural
Product colour *
Black
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Battery
Standby time
200 h
Weight & dimensions
Weight
20 g
Other features
Compatibility
Telephone
Dimensions (WxDxH)
50 x 30 x 20 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 02:07:55
Uk has collected 7 expert reviews for Motorola Bluetooth® headset HS850 Wireless Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
Laptopmag.com
Updated:
2011-08-02 02:07:33
With better-than-average signal integrity, excellent noise canceling, and a fetching design, the HS850 can be forgiven for its navigational shortcomings.
70%
legitreviews.com
Updated:
2011-08-02 02:07:41
Motorola is doing their best to make our everyday lives easier. They release cool phones with more and more features and added functionality. Lately, they have been turning their attention mobility accessories. One of the latest devices from the...
Bottom line This is easily the best Bluetooth enabled headset that Motorola has in its arsenal. It has the perfect combination of long battery life, light on the ear, very good sound and speaker quality. The speaker could be a tad bit louder, and the ear clip, w...
0%
LordPercy.com
Updated:
2011-08-02 02:07:48
Motorola HS850Motorolas past Bluetooth headsets have been OK but not much more than that but the weve had the HS850 for a week and used it heavily and its still on the first charge!...
0%
mobileburn.com
Updated:
2011-08-02 02:07:52
Motorola took an already winning headset, the HS810, gave it a new paint job, boosted the battery life, and added Bluetooth v1.2 support to create my new favorite headset - the Motorola HS850. Read more about this great little number in our review.
0%
trustedreviews.com
Updated:
2011-08-02 02:07:55
A couple of weeks ago I attended a Motorola briefing covering the evolution of Bluetooth. At the end of the presentation Motorola handed out bags full of its latest Bluetooth products. In the bag was a plethora of Bluetooth goodies, but it was the new...
100%