location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-D720 Black 4.83 cm (1.9") 800 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-D720 Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-D720 show
Show alternative article codes used in the online market place
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:02:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SGH-D720 Black 4.83 cm (1.9") 800 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4.83 cm (1.9") 176 x 208 pixels
  • - Bluetooth
  • - Single camera
  • - Lithium-Ion (Li-Ion) 800 mAh
More>>>
Display
Display diagonal *
4.83 cm (1.9")
Panel type
TFT
Display resolution *
176 x 208 pixels
Display number of colours
262144 colours
Storage
Internal memory
18 MB
Camera
Rear camera resolution
1280 x 1024 pixels
Rear camera type *
Single camera
Built-in camera
Yes
Network
2G standards
GPRS
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Chat
Yes
Design
Product colour *
Black
Multimedia
FM radio
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G)
6.5 h
Standby time (2G)
200 h
Weight & dimensions
Width
99 mm
Depth
47 mm
Height
22.5 mm
Weight *
115 g
Other features
Music player
Yes
Ringer type
Polyphonic
Java technology
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 06:35:14
Uk has collected 5 expert reviews for Samsung SGH-D720 Black 4.83 cm (1.9") 800 mAh and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
Mobile88.com
Updated:
2016-12-29 03:31:07
Its sleek and stylish design will please many, and as I have now been using this phone for over a week, I have come to the conclusion that this phone is easy to use.
0%
Mobile88.com
Updated:
2013-11-09 06:35:13
Its sleek and stylish design will please many, and as I have now been using this phone for over a week, I have come to the conclusion that this phone is easy to use.
0%
My-Symbian.com
Updated:
2013-11-09 06:35:13
The Samsung SGH-D720 is a sleek yet compact slider optimized for mobile business users. The SGH-D720 includes a document viewer to manage business documents and voice recognition dialling and calendar functions. An email client, Bluetooth, MMS, Java (...
0%
mobile-review.com US
Updated:
2013-11-09 06:35:14
Samsung D720 happened to be one of the first Series 60 GSM smartphones by the Korean company. Traditionally, Nokia takes strong positions in the segment of smartphones on this platform. It is the very company to launch the most devices and bring innova...
0%