location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola Moto RAZR V3i 5.59 cm (2.2") 100 g Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Moto
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RAZR V3i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V3I
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 223542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Motorola Moto RAZR V3i 5.59 cm (2.2") 100 g Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single SIM Silver
  • - 5.59 cm (2.2") 176 x 220 pixels
  • - Rear camera resolution (numeric): 1.23 MP
  • - MicroSD (TransFlash) 0.5 GB
  • - Bluetooth USB port Mini-USB
  • - Multimedia Messaging Service (MMS)
  • - 710 mAh
More>>>
Design
Product colour *
Silver
Display
Display diagonal *
5.59 cm (2.2")
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
External display *
CSTN
External display resolution
96 x 80 pixels
External display number of colours
4096 colours
Touchscreen *
No
Memory
Flash card support *
Yes
Compatible memory cards *
MicroSD (TransFlash)
Internal memory
12 MB
Maximum memory card size
0.5 GB
Camera
Rear camera resolution (numeric)
1.23 MP
Rear camera *
Yes
Front camera *
No
Network
SIM card capability *
Single SIM
SIM card type
MiniSIM
Data network *
GPRS
Wi-Fi *
No
Data transmission
Infrared data port
No
Bluetooth *
Yes
Ports & interfaces
USB port *
Yes
USB connector type
Mini-USB
Messaging
Multimedia Messaging Service (MMS)
Yes
Chat
Yes
E-mail
Yes
Video
Video call
No
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Power
Battery capacity *
710 mAh
Battery type
Li-Ion
Talk time (2G) *
3.5 h
Standby time (2G) *
200 h
Weight & dimensions
Weight *
100 g
Width
52.8 mm
Depth
13.7 mm
Height
98 mm
Phone features
Personal info management (PIM) *
Games, Calendar, To-do list
Java technology
Yes
Direct printing
No
Vibrating alert
Yes
Phonebook capacity
1000 entries
Form factor *
Flip
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 02:22:36
Uk has collected 43 expert reviews for Motorola Moto RAZR V3i 5.59 cm (2.2") 100 g Silver and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
ukgamer.com
Updated:
2011-08-02 02:22:35
Motorola have been making decent quality handsets for some time now, but like so often happens nobody notices you until you introduce that one, must-have killer product that puts the brand on peoples lips. Having owned both a V500 and a V620 I know th...
0%
techdigest.tv
Updated:
2011-08-02 02:22:35
Motorolas epochal RAZR was the most desirable handset of its time. The seductive form factor tended to distract users from some fairly irritating software decisions that Motorolas designers would probably, given their time again, have made different...
0%
theregister.co.uk
Updated:
2011-08-02 02:22:35
A manufacturer with one of the most popular mobiles on the market has a problem when it comes to updating the phone: just how do you improve a product without ruining it? In the case of the V3, Motorola has obviously decided the way forward is to leave...
Bottom line While the V3i is a decent update of the original V3, its improved imaging skills do not add up to a large enough difference to sit above it in the range. Now, if it had iTunes…...
60%
pocket-lint.com
Updated:
2011-08-02 02:22:35
If you like the V3, what’s not to like here? But the update leaves us feeling short changed...
Good Still looks the business, and the megapixel camera and video option are significant improvements...
Bad Not different enough from the original, and why no iTunes?...
Bottom line If you like the V3, what’s not to like here? But the update leaves us feeling short changed...
60%
goodgearguide.com.au
Updated:
2011-11-08 01:36:54
The RAZR V3i just doesn?t offer any awe inspiring improvements to justify a higher rating. It?s still a very solid handset, but in terms of an upgrade, it?s not worth an entire new model.
Good Design and Looks, Build quality, iTunes Capabilities, Memory Slot...
Bad Not enough significant improvements, Keypad Issues, Internal and External Screens, iTap Messaging System The Final Word The RAZR V3i just doesn’t offer any awe inspiring improvements to justify a higher rating. It’s still a very solid han...
Bottom line The RAZR V3i just doesn’t offer any awe inspiring improvements to justify a higher rating. It’s still a very solid handset, but in terms of an upgrade, it’s not worth an entire new model.
70%
knowyourmobile.com
Updated:
2014-03-20 04:48:37
Motorola’s stylish clamshell the V3 proved a huge hit since its release, wowing consumers with sleek, futuristic design. The fact that every manufacturer now regularly releases super-thin mobiles is testament to the impact of the Motorola V3 and its su...
Good Music player, Slimline design...
Bad 1.3 megapixel camera...
Bottom line A handset that set the mobile phone industry alight, but fails to keep up with the modern day competition...
70%
stuff.tv
Updated:
2014-03-20 04:48:37
Video review: Long-awaited but not really cutting edge. It still looks and feels great, though...
Good Decent talk time. 1.2MP camera. Nice looks. MicroSD card slot...
Bad Not everything we could have wished for...
Bottom line Long-awaited but not really cutting edge. It still looks and feels great, though...
80%
Mobile88.com
Updated:
2016-12-29 20:47:54
Now there are various blatant advantages that the v3i has over the v3, on paper. First, the v3i has a 1.23 camera, over the v3’s VGA camera (which is about 1/5 of the v3i’s resolution I believe), the v3i has expandable memory up to 512mb with...
0%
mobileblah.com
Updated:
2011-08-02 02:22:35
Motorola V3 RAZR turned out to be one of the greatest hits of all times on the mobile phone market by selling out large quantities in that class of mobile phones and winning the popularity award among the users, famous people included. Not very rich on...
0%
cellnumbers.com
Updated:
2011-08-02 02:22:35
The Motorola RAZR V series is legendary. Many competitors have attempted to cash in on the craze, designing cell phones that are highly reminiscent of the sleek lines and design features of the RAZR. Although some of those phones are nice in their own...
70%
Mobile88.com
Updated:
2011-08-02 02:22:35
Now there are various blatant advantages that the v3i has over the v3, on paper. First, the v3i has a 1.23 camera, over the v3’s VGA camera (which is about 1/5 of the v3i’s resolution I believe), the v3i has expandable memory up to 512mb with...
0%
letstalk.com
Updated:
2011-08-02 02:22:35
There are so many versions of Motorola’s popular Razr it can be confusing to figure out the difference between them. The V3i has a few enhancements over the V3m. Most notable are the inclusion of iTunes and a 512MB memory card for storing music and...
80%
mobi101.com
Updated:
2011-08-02 02:22:35
Motorola V3iThe release of Motorola RAZR V3 started a new page in mobile phone history; it formed fashion for slim solutions. The majority of the manufacturers started creating their own copies of the RAZR, and some of the elements in the new models we...
0%
howardchui.com
Updated:
2011-08-02 02:22:35
Isnt it strange how when you go out everywhere people are using RAZRs? The v3x is quite a bit thicker than the other RAZRs but you dont see many of them in North America but there are tons of v3 and v3cs out there. The problem is that the v3 an...
0%
hardwareheaven.com
Updated:
2011-08-02 02:22:35
I’m pretty sure that the inventor of mobile phones would never have imagined that one day his creation would actually become a fashion accessory. However, that is exactly what happened when Motorola launched the famous V3 flip phone, becom...
Bottom line o what does this V3i offer? To be frank, Motorola has released a very average mobile phone onto the market which still excels only in the “style” department. Even as a fashion accessory, the flip phone is no longer alone since other phones are...
0%
pcmag.com
Updated:
2011-08-02 02:22:35
Much like a stale piece of last years birthday cake dressed up with a fresh dollop of whipped cream, the Motorola RAZR V3i is a lame attempt to disguise an old product with new fixings. The handset duplicates 2004s hot RAZR platform without really...
Good Pretty. Decent battery life.
Bad Audio problems. Confusing, limited software. Slow music transfers.
Bottom line Dont fall for all the RAZR + iTunes hype. This is a stale, overpriced, and frustrating phone better left on the shelf...
40%
stuff.tv
Updated:
2011-08-02 02:22:35
Video review: Long-awaited but not really cutting edge. It still looks and feels great, though...
Good Decent talk time. 1.2MP camera. Nice looks. MicroSD card slot...
Bad Not everything we could have wished for...
Bottom line Long-awaited but not really cutting edge. It still looks and feels great, though...
80%
mobiledia.com
Updated:
2011-08-02 02:22:35
The original Motorola RAZR V3 was released for Cingular in late 2004. And while other carriers have gotten newer and more advanced versions of the iconic handheld, Cingular customers have patiently waited for a successor. Motorola RAZR V3i Your Price:$...
0%
Techreviews.tv
Updated:
2011-08-02 02:22:35
Motorola RAZR V3i Motorola’s epochal RAZR was the most desirable handset of its time. The seductive form factor tended to distract users from some fairly irritating software decisions that Motorola’s designers would probably, given their time...
0%
phonedog.com
Updated:
2011-08-02 02:22:35
The Motorola V3i has all the necessary features that were not included in the original V3 RAZR and is evidently a major upgrade. Although it is somewhat similar in appearance, it shows exceptional improvements demanded by the contemporary wireless worl...
74%
phonearena.com
Updated:
2011-08-02 02:22:35
Motorola V3 RAZR turned out to be one of the greatest hits of all times on the mobile phone market by selling out large quantities in that class of mobile phones and winning the popularity award among the users, famous people included. Not very rich on...
Good Stylish design and good production in a thin profile, Bright and large display; personalization with themes, Music player, which can work on the background...
Bad Cannot reject calls if the clamshell is closed, No missed calls or messages reminder, besides the displays, 1.23 mega pixels is small and lots of phones have far better cameras, No standard port for headphones, which limits the choice...
Bottom line V3i is a proud descendant of the RAZR series – phones which do not have the ambition to gather all technical miracles, but to be stylish. The thin body is of very good quality and beautifully reflects light, and besides that is solid and there are no i...
80%
mobileburn.com
Updated:
2011-08-02 02:22:35
Motorolas RAZR V3 is back with an updated look, and a few new tricks up its sleeve. The RAZR V3i offers everything the original did, plus includes updates like a new 1.2 megapixel digital camera.
Good Thin, attractive, Bluetooth, good specs...
Bad Keypad is not for everybody, no EDGE data...
Bottom line Our RAZR V3i was running pre-production firmware. You could expect the same or better performance from production versions.In short, the Motorola RAZR V3i is a great device. It offers everything that the original V3i offered, but is more refined and fa...
95%
tech-faq.com
Updated:
2014-01-19 07:17:25
The original Motorola RAZR V3 was quite a hit when it was released. Now Motorola has taken the design a step further by coming out with the Motorola RAZR V3i. The original V3s slim design was quite popular. So, Motorola decided to keep close to the...
0%
mobile-review.com US
Updated:
2014-01-19 07:17:25
Lets try to estimate what was happening to Motorola RAZR V3 and why it got so demanded. Functionally, the model copied existing companys solutions, for instance, Motorola v600, however offered a new unique design. We mean body materials, its thicknes...
0%
Brand Image Product code Product Stock Price from
Motorola L6 mobile phone 86 g Motorola L6 mobile phone 86 g
(show image)
L6 L6 0.00
(excl. VAT)
0 (incl. VAT)