location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola Moto RAZR V3 5.59 cm (2.2") 95 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Moto
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RAZR V3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V3 RAZR
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97550
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Motorola Moto RAZR V3 5.59 cm (2.2") 95 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single SIM Black
  • - 5.59 cm (2.2") 176 x 220 pixels
  • - Bluetooth USB port Mini-USB
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 680 mAh
More>>>
Design
Product colour *
Black
Display
Display diagonal *
5.59 cm (2.2")
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
External display *
CSTN
External display resolution
96 x 80 pixels
Touchscreen *
No
Memory
Flash card support *
No
Compatible memory cards *
Not supported
Internal memory
5 MB
Camera
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Built-in flash
No
Front camera *
No
Network
SIM card capability *
Single SIM
SIM card type
MiniSIM
Data network *
GPRS
WAP
2.0
Wi-Fi *
No
Data transmission
Infrared data port
No
Bluetooth *
Yes
Ports & interfaces
USB port *
Yes
USB connector type
Mini-USB
Messaging
Multimedia Messaging Service (MMS)
Yes
Messaging
Chat
Yes
E-mail
Yes
Video
Video call
No
Video compression formats
MPEG4
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Polyphonic rings quantity
40
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
680 mAh
Battery type
Li-Ion
Talk time (2G) *
3 h
Standby time (2G) *
200 h
Weight & dimensions
Weight *
95 g
Width
53 mm
Depth
13.9 mm
Height
98 mm
Phone features
Personal info management (PIM) *
Games, Calendar, To-do list
Java technology
Yes
Vibrating alert
Yes
Form factor *
Flip
GPS Performance
GPS (satellite)
No
Position location *
No
Other features
Interface
Bluetooth, USB
Networking type
GSM
Operating frequency
850/900/1800/1900 MHz
Source Testseek summary Average rating
Reviews
Updated:
2013-08-01 06:24:36
Uk has collected 1 expert review for Motorola Moto RAZR V3 5.59 cm (2.2") 95 g Black and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%