location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Bluetooth Headset Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WKT150EBEG
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Bluetooth Headset Wireless Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Headset
  • - Wireless Bluetooth
  • - 150 mAh
More>>>
Performance
Product type *
Headset
Headset type
Monaural
Product colour *
Black
Certification
Bluetooth 1.2
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Battery
Battery capacity
150 mAh
Talk time
8 h
Standby time
200 h
Weight & dimensions
Weight
15 g
Other features
Compatibility
Telephone
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:48:57
Uk has collected 1 expert review for Samsung Bluetooth Headset Wireless Black and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
stuff.tv
Updated:
2016-11-14 22:48:57
Samsung’s WEP150 is a no-nonsense design, and when it comes to controlling something dangling perilously from your ear, that’s no bad thing. Heavyweight design in a lightweight bodyThe model eschews fancy features such as a vibrate alert in fa...
Good No-nonsense design. Sounds good. Effective noise cancelling. Eight hours of talk time.
Bad May disappoint if youre into sharp design. No fancy features or extras.
Bottom line This headset eschews fancy features in favour of the staples: decent battery life, effective noise cancelling and a respectable operating range...
80%