location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung D800 98 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-D800 show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149836
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung D800 98 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 240 x 320 pixels
  • - Rear camera resolution (numeric): 1.3 MP
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
More>>>
Design
Product colour *
Black
Display
Display resolution *
240 x 320 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Memory
Internal memory
80 MB
Camera
Rear camera resolution (numeric)
1.3 MP
Rear camera resolution
1280 x 1024 pixels
Rear camera *
Yes
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Polyphonic rings quantity
64
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
3.5 h
Standby time (2G) *
220 h
Weight & dimensions
Weight *
98 g
Width
97 mm
Depth
52 mm
Height
15 mm
Phone features
Java technology
Yes
Direct printing
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 23:16:10
Uk has collected 12 expert reviews for Samsung D800 98 g Black and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
mobi101.com
Updated:
2013-11-15 23:16:09
Samsung is one of the companies that have been pursuing the slim handset style, made popular with the Motorola V3. The companys D810 was criticized as being unoriginal, but nobody could complain when Samsung announced the thin D808. The D808 (also k...
0%
gsmarena.com
Updated:
2013-11-15 23:16:09
It is low, wide, and attracts sights from all around. It is not Ferrari, nor is it Lamborghini. I am writing about the new Samsung D800 - a luxury flat bar with sliding construction, featuring a display of exceptional quality and pretty rich software equi...
0%
mobileburn.com
Updated:
2013-11-15 23:16:10
This slick black handset was once known as the worlds thinnest slider, until Samsung itself trumped it with an announcement at CeBIT. In any event, the D800/D808 builds on what the company does best - great looking sliders. Sam has the review for us.
Good Excellent design, good video recording, bright screen, balanced multimedia performance, picsel Document viewer...
Bad Average camera, lack of external memory, tricky keypad, slightly overpriced...
Bottom line Big screen, thin, and smooth - these have made the D808 one of the best-looking phones around. Samsung is heading in a good direction, refining what they are the best at doing, and I think this is how a slider should be. Of course, there is no perfect...
75%
mobileblah.com
Updated:
2013-11-15 23:16:10
It seems that form factor “slider” is getting more advantagable in business category Samsung but the other important thing about them is the thickness of the handset body. Samsung SGH-D800 is really outstanding in this category. Appearance and...
0%
mobile-review.com US
Updated:
2013-11-15 23:16:10
In one month of work on projects it became clear that the final result will be similar by all features, and models should be staggered in order to create various positioning. It was decided to make one device little bit smaller than other, but to refus...
0%