location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect AUDLR1.5 audio cable 1.5 m 3.5mm Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AUDLR1.5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AUDLR1.5
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327693475
Category: Audio Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41871
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:40:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microconnect AUDLR1.5 audio cable 1.5 m 3.5mm Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.5 m
  • - 3.5mm Male
  • - 3.5mm Female
  • - Black
More>>>
Brand Image Product code Product Stock Price from
Microconnect

Microconnect IPOD002B audio cable 0.5 m 3.5mm Black
(show image)
IPOD002B IPOD002B 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDLR2 audio cable 2 m 3.5mm Black
(show image)
AUDLR2 AUDLR2 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDLL2 audio cable 2 m 3.5mm Black
(show image)
AUDLL2 AUDLL2 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDLL10 audio cable 10 m 3.5mm Black
(show image)
AUDLL10 AUDLL10 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg MiniJack Cable M-M 5 m Sandberg MiniJack Cable M-M 5 m
(show image)
506-81 MiniJack Cable M-M 5 m 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg MiniJack Cable M-M 0.5 m Sandberg MiniJack Cable M-M 0.5 m
(show image)
505-28 MiniJack Cable M-M 0.5 m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)