location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips flat TV 20PF5121/01

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
flat TV 20PF5121/01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20PF5121/01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895943444
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183699
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Nov 2024 11:30:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips flat TV 20PF5121/01
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50.8 cm (20") LCD
  • - 640 x 480 pixels 4:3
  • - 450 cd/m² 16 ms 500:1
  • - 100 x 100 mm
  • - 55 W
More>>>
Display
Display diagonal *
50.8 cm (20")
Display technology *
LCD
Native aspect ratio *
4:3
Display brightness *
450 cd/m²
Response time
16 ms
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
160°
Viewing angle, vertical
120°
Comb filter
2D
Display resolution *
640 x 480 pixels
Display diagonal (metric)
51 cm
Viewable size diagonal
51 cm
TV tuner
Channels quantity
100 channels
Audio
Number of speakers *
2
Equalizer bands quantity
5
FM radio
Yes
Audio system
Mono Nicam Stereo Virtual Dolby Surround
Design
Product colour *
Black, Silver
Panel mounting interface
100 x 100 mm
Performance
Plug and Play
Yes
Ports & interfaces
SCART ports quantity
1
Management features
Sleep timer
Yes
Ease of use
Auto Volume Leveller (AVL) FM Radio Menu Control On Screen Display Program List Smart Picture Control Smart Sound Control
Power
Power consumption (typical) *
55 W
Power consumption (standby) *
1.5 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width (with stand)
506 mm
Depth (with stand)
246 mm
Height (with stand)
490 mm
Weight (with stand)
8.1 kg
Width (without stand)
506 mm
Depth (without stand)
77 mm
Height (without stand)
446 mm
Package dimensions (WxDxH)
684 x 213 x 500 mm
Packaging data
Package width
684 mm
Package depth
213 mm
Package height
500 mm
Package weight
10.3 kg
Packaging content
Remote control included
Yes
Remote control type
TV RCFE05SMU00
Other features
Favourite pages quantity
4 pages
Built-in speaker(s)
Yes
Power requirements
AC 90-240
Additional accessories
Power cord Quick start guide Registration card Remote Control Table top stand User Manual
Aerial input
75 ohm coaxial (IEC75)
Display
LCD VGA Active Matrix TFT
Front / Side connections
Audio in CVBS in Headphone out S-video in
I/O ports
Antenna IEC75 DVI-I FM Antenna PC Audio in
Picture enhancement
Crystal Clear III Progressive Scan 2D Combfilter Active Control Sharpness Adjustment Color Temperature Adjustment Contrast Plus
Set width
50.6 cm
Sound enhancement technology
Dynamic Bass Enhancement
Display resolution at frequency
640 x 480 @ 60, 67, 72, 75Hz; 800 x 600 @ 56, 60, 72, 75Hz; 720 x 400 @ 70Hz
Easy to install
Auto Programme Naming Automatic Channel Install(ACI) Automatic Tuning System (ATS) Autostore Fine Tuning PLL Digital Tuning Program Name Sorting
Tuner display
PLL