location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Discproducer™ PP-100AP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Discproducer™ PP-100AP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA93021
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946464572
Category:
Device which produces high volumes of data discs e.g. DVDs, CDs.
Disc Publishers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174861
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Oct 2024 17:16:39
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson Discproducer™ PP-100AP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Capacity: 50 discs
  • - Interface: USB 2.0
  • - Print speed (speed mode): 95 discs/hour Print speed (quality mode): 50 discs/hour
  • - Print resolution (speed mode): 720 x 720 DPI Print resolution (quality mode): 1440 x 1440 DPI
  • - Power consumption (standby): 28 W
  • - Black, Grey
More>>>
Technical details
Capacity *
50 discs
Interface *
USB 2.0
Optical disc diameter
120 mm
Inner diameter
5 cm
Thickness
1.2 mm
Media types supported
CD-R, DVD-R, DVD+R, DVD-R DL, DVD+R DL, BluRay
Printing colours
Cyan, Magenta, Yellow, Light Cyan, Light magenta, Black
Product colour
Black, Grey
Number of colours
6 colours
Print direction
Bidirectional
Print head
Micro Piezo
Printable area
4.5 cm
Country of origin
China
Quantity per pack
1 pc(s)
Printing
Print speed (speed mode)
95 discs/hour
Print speed (quality mode)
50 discs/hour
Print quality
Print resolution (speed mode)
720 x 720 DPI
Print resolution (quality mode)
1440 x 1440 DPI
Ports & interfaces
USB 2.0 ports quantity
1
Weight & dimensions
Dimensions (WxDxH)
377 x 465 x 348 mm
Weight
22 kg
Package width
520 mm
Package depth
720 mm
Package height
525 mm
Package weight
26.8 g
System requirements
Compatible operating systems
Mac OS 10.7.x, Mac OS 10.8.x, Windows 7, Windows 8, Windows Server 2003 (32/64bit), Windows Server 2008 (32/64bit), Windows Server 2012 (64bit), Windows Vista, Windows XP
Minimum processor
Pentium 4, 1.4 GHz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 85%
Certificates
Certification
CE Marking, EMC: 2004/108/EC, EN55022 class B, EN60950, TÜV; GOST-R
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
40 W
Power consumption (standby)
28 W
Logistics data
Products per pallet
6 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
171 cm
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
6 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
171 cm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:50:44
Uk has collected 5 expert reviews for Epson Discproducer™ PP-100AP and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
macnews.com
Updated:
2011-09-26 07:50:29
I’ve used a number of disc publishers (machines that integrate disc duplication with disc printing) throughout the years. While not perfect, the US$2,695 Epson Discproducer PP-100 is the best disc publisher I’ve used to date. Discprod...
80%
layersmagazine.com
Updated:
2011-09-26 07:50:34
I’ve used a number of disc publishers (machines that integrate disc duplication with disc printing) throughout the years. While not perfect, the Epson Discproducer PP-100 is the best disc publisher I’ve used to date. Discproducer is a PC-only prod...
Good 6-color ink printer; excellent print quality...
Bad Disc burners could be faster; Windows only...
80%
dv.com
Updated:
2011-09-26 07:50:39
Editors Note: This is an extended version of the review that appears in our September edition of DV magazine. In-house CD/DVD duplication has come a long way in a relatively short amount of time. It wasnt so many years ago that computer users had t...
Good Solid, well-built unit for volume disc duplication & printing, excellent print quality, fast hands-off disc production.
Bad Limited to Windows XP or 2000 software, slower burn speed than competing units, limited graphics format import options.
Bottom line Good value and great quality for mid-range users who need to produce a lot of discs each year...
70%
eventdv.net
Updated:
2011-09-26 07:50:44
As our business has grown, the need for larger duplication orders from our corporate clients has increased. I wasn’t happy with the performance and print quality we were getting from our older disc-printing solution and was looking for a higher-end...
0%
Country Distributor
United Kingdom 1 distributor(s)
France 1 distributor(s)