location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC 16-Port IP KVM KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-Port IP KVM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP5405
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 203666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:42
The date of the most recent change of this product data-sheet in Icecat.
standard (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC 16-Port IP KVM KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack mounting 1U Black
  • - Number of computers controlled: 16
  • - Keyboard port type: PS/2 Mouse port type: PS/2 Video port type: VGA
More>>>
Ports & interfaces
Number of computers controlled *
16
Keyboard port type *
PS/2
Mouse port type *
PS/2
Video port type *
VGA
Design
Rack mounting *
Yes
Rack capacity
1U
Product colour *
Black
Cable length
1.8 m
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-40 - 85 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
3.45 kg
Packaging data
Package dimensions (WxDxH)
533 x 286 x 152 mm
Package weight
4.05 kg
Other features
Connectivity technology
Wired
Dimensions (WxDxH)
432 x 241 x 44 mm
Ports quantity
16
Brand Image Product code Product Stock Price from
APC AP5410 CAT5/IP KVM console extender KVM switch Black APC AP5410 CAT5/IP KVM console extender KVM switch Black
(show image)
AP5410 AP5410 CAT5/IP KVM console extender 0.00
(excl. VAT)
0 (incl. VAT)
APC 16 Port Multi-Platform Analog KVM KVM switch Rack mounting Black APC 16 Port Multi-Platform Analog KVM KVM switch Rack mounting Black
(show image)
AP5202 16 Port Multi-Platform Analog KVM 0.00
(excl. VAT)
0 (incl. VAT)