location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV-7255 2500 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LV-7255
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1296B003
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113994
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LV-7255 2500 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 2500 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 600:1
  • - Screen size compatibility: 635 - 7620 mm (25 - 300")
  • - Focus: Manual
  • - 280 W
More>>>
Projector
Screen size compatibility *
635 - 7620 mm (25 - 300")
Projector brightness *
2500 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
600:1
Uniformity
85%
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 120 Hz
Light source
Light source type *
Lamp
Lamp type
NSH
Lamp power
200 W
Lens system
Focus *
Manual
Ports & interfaces
Progressive scan output
Yes
Features
Dot clock scanning frequency
108 MHz
Multimedia
Number of built-in speakers
1
Power
Power consumption (typical) *
280 W
Weight & dimensions
Weight *
3.3 kg
Other features
Dimensions (WxDxH)
296 x 110 x 273 mm
Digital keystone correction
=/-30
I/O ports
In: Mini D-sub 15-pin: Analogue RGB In 1 Mini D-sub 15-pin: Analogue RGB In 2 Mini-DIN 4-pin: S-Video RCA x 1: Composite Video 3.5mm stereo mini-jack: Stereo Audio RCA x 2: Stereo Audio Mini-DIN 8-pin: Service Out: Mini D-sub 15-pin: Analogue RGB 3.5mm² stereo mini-jack: Stereo Audio
Resolution
1024 x 768 pixels
Compatibility
UXGA / SXGA / XGA / SVGA / VGA
Lens system
F1.6 - F2.5; f=17.7 - 28.3mm
Horizontal resolution
540 lines