location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig Elegance 37 LXW 94-8616 94 cm (37") HD Black 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig Check ‘Grundig’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elegance 37 LXW 94-8616
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
37LXW94
Category: TVs Check ‘Grundig’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Grundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95383
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2022 13:52:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Grundig Elegance 37 LXW 94-8616 94 cm (37") HD Black 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 94 cm (37") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 500 cd/m² 12 ms 700:1
  • - 175 W
More>>>
Display
Display diagonal *
94 cm (37")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
500 cd/m²
Response time
12 ms
Contrast ratio (typical) *
700:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display resolution *
1366 x 768 pixels
TV tuner
Channels quantity
99 channels
Audio
Audio system
Virtual Dolby Surround
Design
Product colour *
Black
Performance
Teletext
2000 pages
Ports & interfaces
HDMI ports quantity *
1
Power
Power consumption (typical) *
175 W
Power consumption (standby) *
2 W
Weight & dimensions
Width (without stand)
984 mm
Depth (without stand)
103 mm
Height (without stand)
672 mm
Weight (without stand)
32 kg
Other features
Power requirements
100-240 V / 50/60 Hz
Display
TFT
I/O ports
HDMI in DVI in(Multisync WXGA) 2 x Euro-AV (2 x RGB) S-Video in AV
Brand Image Product code Product Stock Price from
Grundig LW 51-7605 50.8 cm (20") HD Silver 500 cd/m² Grundig LW 51-7605 50.8 cm (20") HD Silver 500 cd/m²
(show image)
20LW517605 LW 51-7605 0.00
(excl. VAT)
0 (incl. VAT)
Grundig LXW 68-9622 66 cm (26") WXGA Silver 450 cd/m² Grundig LXW 68-9622 66 cm (26") WXGA Silver 450 cd/m²
(show image)
26LXW689622 LXW 68-9622 0.00
(excl. VAT)
0 (incl. VAT)