location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PowerLite 1915 4000 ANSI lumens LCD XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerLite 1915
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H313020
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 14:25:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson PowerLite 1915 4000 ANSI lumens LCD XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - LCD 4000 ANSI lumens
  • - 3500 h
  • - XGA (1024x768) 2000:1
  • - Ethernet LAN
  • - AC 341 W
More>>>
Projector
Projection distance
0.08 - 1.29 m
Projector brightness *
4000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Light source
Service life of light source *
3500 h
Lamp type
UHE
Lens system
Focal length range
24 - 38.2 mm
Video
Full HD *
No
3D *
No
Ports & interfaces
USB 2.0 ports quantity
1
Audio (L/R) in *
3
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
DVI port *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Storage
Card reader integrated *
No
Features
Noise level *
37 dB
Multimedia
Built-in speaker(s) *
No
Design
Product colour *
White
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
341 W
Power consumption (standby) *
0.2 W
Weight & dimensions
Weight *
3.52 kg
Packaging content
Remote control included *
No
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
358.14 x 259.08 x 86.36 mm
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 06:35:42
Uk has collected 1 expert review for Epson PowerLite 1915 4000 ANSI lumens LCD XGA (1024x768) White and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%