location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart D7260 photo printer Thermal inkjet 4800 x 1200 DPI 216 x 356 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
D7200
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D7260
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC975A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585100026 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 197640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:00:31
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Photosmart D7260 photo printer Thermal inkjet 4800 x 1200 DPI 216 x 356 mm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI 216 x 356 mm
  • - Thermal inkjet Duplex printing
  • - Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
  • - Built-in display 8.89 cm (3.5") LCD
  • - Ethernet LAN USB port
More>>>
Printing
Duplex printing
Yes
Print technology *
Thermal inkjet
Maximum resolution *
4800 x 1200 DPI
Print speed (10x15 cm)
10 s
Print speed (black, draft quality, A4/US Letter)
34 ppm
Print speed (colour, draft quality, A4/US Letter)
33 ppm
Features
Market positioning *
Home & office
Product colour *
Grey, White
Number of print cartridges
6
Printing colours
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Page description languages
PCL 3
Built-in display
Yes
Display
LCD
Display diagonal
8.89 cm (3.5")
Maximum duty cycle
3000 pages per month
Number of printing colours
6
Input & output capacity
Total input capacity
100 sheets
Total output capacity
50 sheets
Paper input type
Paper tray
Maximum output capacity
50 sheets
Paper handling
Maximum print size *
216 x 356 mm
Paper tray media types
Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
Non-ISO print media sizes
Executive, Index card, Legal, Letter
Envelopes sizes
10
Photo paper sizes (imperial)
4x6, 5x7, 8x10
Ports & interfaces
Direct printing *
Yes
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Optional connectivity
Bluetooth
Network
Ethernet LAN *
Yes
Performance
Internal memory
64 MB
Performance
Maximum internal memory
64 MB
Card reader integrated
Yes
Compatible memory cards
CF, Memory Stick (MS), MMC, MS Duo, SD, xD
Sound pressure level (printing)
55 dB
Power
Power source *
AC
Power consumption (printing) *
3.6 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Minimum processor
233 MHz
Minimum RAM
128 MB
Minimum storage drive space
200 MB
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
462 mm
Depth
387 mm
Height
173 mm
Weight
7.99 kg
Other features
Mac compatibility
Yes
Print speed (black, normal quality, A4/US Letter)
7.8 ppm
Print speed (colour, normal quality, A4/US Letter)
7.8 ppm
Supported media weight (imperial)
10.9 kg (24 lbs)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 17:37:44
Uk has collected 5 expert reviews for HP Photosmart D7260 photo printer Thermal inkjet 4800 x 1200 DPI 216 x 356 mm and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
techradar.com
Updated:
2011-09-26 17:37:44
Halfway between a bare-bones printer and a multifunction device, the D7260 includes multi-format card readers and a 3.5-inch colour LCD touch-screen for direct photo printing, but it lacks a built-in scanner. Considering its wide-ranging features, the...
Good Full of features, Top notch value for money...
Bad Some quality limitations...
80%
expertreviews.co.uk
Updated:
2011-09-26 17:37:44
The Photosmart D7260 is the cheaper of the two A4 HP printers here. Its huge range of features includes a 3½in touch screen and memory card slots, so its easy to print photos without a PC. Its one of only two A4 printers here that can be connecte...
60%