location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC NP215 data projector 2500 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP215
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP215
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43114
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2021 09:51:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC NP215 data projector 2500 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 2500 ANSI lumens
  • - Lamp 3500 h
  • - XGA (1024x768)
  • - Number of colours: 16.78 million colours
  • - Focus: Manual
  • - 7 W
  • - 233 W
More>>>
Projector
Projection distance
1.18 - 13.2 m
Projector brightness *
2500 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Number of colours
16.78 million colours
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 120 Hz
Keystone correction, vertical
± 40°
Light source
Light source type *
Lamp
Service life of light source *
3500 h
Service life of light source (economic mode)
5000 h
Lamp power
160 W
Lens system
Focus *
Manual
Focal length range
21.8 - 24 mm
Ports & interfaces
S-Video inputs quantity
1
PC Audio in
Yes
VGA (D-Sub) ports quantity *
3
AC (power) in
Yes
Network
Ethernet LAN (RJ-45) ports
1
Multimedia
RMS rated power
7 W
Design
Placement
Ceiling
Display
Display number of colours
16.78 million colours
Power
Power consumption (typical) *
233 W
Power consumption (standby) *
5 W
Power consumption (PowerSave)
0.71 W
Power consumption (economy mode)
210 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight *
2.5 kg
Packaging content
Remote control included *
Yes
Other features
Dimensions (WxDxH)
310 x 247 x 95 mm
Resolution
1600 x 1200 pixels
Networking features
Fast Ethernet
Lens focal range
2.41 - 2.55
Network ready
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:45:29
Uk has collected 3 expert reviews for NEC NP215 data projector 2500 ANSI lumens DLP XGA (1024x768) and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
itreviews.com
Updated:
2011-10-04 00:45:29
The NP215 is a budget projector in terms of both price and performance, and anyone looking for something that will handle both PowerPoint presentations and movies will need to opt for a more expensive model. That said, it's perfectly capable of creati...
0%
v3.co.uk
Updated:
2011-10-04 00:45:29
The NP215 is part of NEC's mobile projector line-up but, at a fairly hefty 2.5kg, it's not the most portable model we've seen. It is, however, relatively cheap at under £400.Inputs are located at the rear of the chassis and include VGA, S-Video and com...
Good Good image quality; ability to control multiple units over a network; low price...
Bad Limited network capabilities; not particularly portable for a 'mobile' projector...
Bottom line Calling it a mobile projector is perhaps pushing it a bit, at a weight of 2.5kg, but the NP215 performs reasonably well. However, although the ability to control multiple units via the included software is a bonus, it's a shame NEC didn't make mor...
80%