location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-1660 600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-1660
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-1660/ETS
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90223
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ML-1660 600 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 600 x 1200 DPI
  • - A4 16 ppm
  • - Maximum duty cycle: 5000 pages per month
  • - Internal memory: 8 MB 150 MHz
More>>>
Printing
Colour *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Time to first page (colour, normal)
8.5 s
Features
Maximum duty cycle *
5000 pages per month
Input & output capacity
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Letter, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, DL
Network
Network ready
No
Performance
Internal memory *
8 MB
Processor frequency
150 MHz
Sound pressure level (printing)
49 dB
Sound power level (standby)
25 dB
Power
Power consumption (standby)
60 W
Power consumption (off)
0.45 W
Weight & dimensions
Weight
4.2 kg
Dimensions (WxDxH)
341 x 184 x 224 mm
Other features
Power supply type
220 - 240 V
Mac compatibility
Yes
Standard output capacity for envelopes
75 sheets
Capacity cartridge
1500 sheets
Power supply
350 W
Compatible operating systems
Windows 2000/XP/Vista/7/2003 Linux Mac 10.3-10.6
Emulations
SPL
Stand-by LED
Yes
Supported media weight(s)
60/163
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 08:16:16
Uk has collected 9 expert reviews for Samsung ML-1660 600 x 1200 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
goodgearguide.com.au
Updated:
2015-06-25 08:16:16
Samsung's ML-1660 is a tiny A4 monochrome laser printer that's perfect for home users and small businesses that only wish to print black and white documents. It's inexpensive, won’t take up much space on a desk, and it even has a nifty feature called...
Good Very small, easy to install and use, good for home users and small businesses...
Bad Text quality is only average, print quality of images and intricate graphs isn’t stellar (but adequate for proofing)...
70%