location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon iR2020i Multifunctional Inkjet 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iR2020i Multifunctional
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0413B002
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107961
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon iR2020i Multifunctional Inkjet 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet
  • - 20 ppm
  • - Internal memory: 256 MB Built-in processor Canon 192 MHz
  • - 5.2 kg
More>>>
Printing
Print technology *
Inkjet
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
25 s
Time to first page (black, normal)
7.9 s
Copying
Maximum number of copies
99 copies
Scanning
Scanner type *
ADF scanner
Greyscale levels
256
Features
Number of print cartridges *
4
Input & output capacity
Total input capacity *
500 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum print size
297 x 420 mm
Additional paper trays
Tray A: A4/A5/A5R 200, A4R/A3: 150; Tray B: A4/A5/A5R 200, A4R/A3: 150
Ports & interfaces
Standard interfaces
Ethernet (100Base-TX/10Base-T), USB2.0
Performance
Maximum internal memory
256 MB
Internal memory *
256 MB
Performance
Built-in processor
Yes
Processor family
Canon
Processor frequency
192 MHz
Mac compatibility
Yes
Weight & dimensions
Weight
5.2 kg
Other features
Networking features
TCP/IP (LPD/RAW/Port9100)
Dimensions (WxDxH)
622 x 668 x 757 mm
Compatible ink types, supplies
FL Cassette-AC1,Staple Cartridge-J1,Stamp Inc Cartridge-B1
Duplex print options
Optional Automatic Stackless
Media types supported
A5R-A3, Envelopes
Compatible operating systems
WIndows 98/Me/2000/XP/2003Server Mac OS 10.2.8
Scan quality (black, best)
600 DPI
Scan quality (black, normal)
150 DPI
Scan quality (colour, best)
300 DPI
Scan quality (colour, normal)
100 DPI
Colour scanning
Yes
Maximum capacity
1080 sheets
Maximum scan size
297 x 420 mm
Type
Digital copier
Magnification
Fixed: 50%, 70%, 100%, 141%, 200%