location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DKVM-CU KVM cable Black 1.8 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DKVM-CU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DKVM-CU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069286995 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140373
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 16:50:05
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Dec 2018
Product end of life date
Performance
Product colour
Black
Cable length *
1.8 m
Connector 1
VGA
Connector 2
USB
Packaging data
Package width
200 mm
Package depth
190 mm
Package height
45 mm
Package weight
339.2 g
Logistics data
Shipping (inner) case length
41 cm
Shipping (inner) case width
33 cm
Shipping (inner) case height
22.6 cm
Shipping (inner) case net weight
4.07 kg
Logistics data
Products per shipping (inner) case
12 pc(s)
Pallet gross weight (air)
225.9 kg
Master (outer) cases per pallet (air)
40 pc(s)
Products per pallet (air)
480 pc(s)
Pallet gross length
110 cm
Pallet gross width
120 cm
Pallet height (air)
126.5 cm
Pallet gross weight (sea)
349.4 kg
Master (outer) cases per pallet (sea)
64 pc(s)
Products per pallet (sea)
768 pc(s)
Pallet height (sea)
194.3 cm
Shipping (inner) case gross weight
5.15 kg
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)