location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom Hard Drive 3.5" 160GB external hard drive 7200 RPM 3.5" USB 2.0 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hard Drive 3.5"
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hard Drive 3.5" 160GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27030
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113693
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Freecom Hard Drive 3.5" 160GB external hard drive 7200 RPM 3.5" USB 2.0 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 160 GB 3.5" 7200 RPM
  • - USB 2.0
  • - Silver
More>>>
Hard drive
HDD capacity *
160 GB
HDD speed *
7200 RPM
HDD size *
3.5"
Type
HDD
Storage drive average seek time
9 ms
Storage drive buffer size
2 MB
Ports & interfaces
USB connector *
USB
USB version *
2.0
Features
Product colour *
Silver
LED indicators
Yes
Power
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-20 - 80 °C
Weight & dimensions
Width
200 mm
Depth
115 mm
Height
40 mm
Weight *
750 g
Packaging data
Bundled software
Software Media Suite
Other features
Average latency
4.2 ms
Data transfer rate
0.48 Gbit/s
Internal
No
Mac compatibility
Yes
Mean time between failures (MTBF)
50000 h
Minimum processor
Pentium-III 700MHz
Minimum RAM
128 MB
Minimum system requirements
CD-ROM
Track to track seek time
0.8 ms
Compatible operating systems
Windows 2000/XP Mac OS X v.10.1 +
Brand Image Product code Product Stock Price from
Freecom Hard Drive 3.5" 400GB external hard drive 7200 RPM 3.5" USB 2.0 Silver Freecom Hard Drive 3.5" 400GB external hard drive 7200 RPM 3.5" USB 2.0 Silver
(show image)
27047 Hard Drive 3.5" 400GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Hard Drive 3.5" 250GB external hard drive 7200 RPM 3.5" USB 2.0 Silver Freecom Hard Drive 3.5" 250GB external hard drive 7200 RPM 3.5" USB 2.0 Silver
(show image)
27034 Hard Drive 3.5" 250GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Hard Drive 3.5" 80GB external hard drive 7200 RPM 3.5" USB 2.0 Silver Freecom Hard Drive 3.5" 80GB external hard drive 7200 RPM 3.5" USB 2.0 Silver
(show image)
27026 Hard Drive 3.5" 80GB 0.00
(excl. VAT)
0 (incl. VAT)