location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola L2 Silver 86 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L2 Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122041
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:14:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Motorola L2 Silver 86 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - 128 x 160 pixels
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 700 mAh
More>>>
Design
Product colour *
Silver
Display
Display resolution *
128 x 160 pixels
Display type
STN
Panel type
STN
Display number of colours
65536 colours
Memory
Internal memory
10 MB
Camera
Rear camera *
No
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Chat
Yes
Video
Video compression formats
H.263, MPEG4
Audio
Ringer type
Polyphonic
FM radio *
Yes
Polyphonic rings quantity
24
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
700 mAh
Talk time (2G) *
5.8 h
Standby time (2G) *
345 h
Weight & dimensions
Weight *
86 g
Width
49 mm
Depth
113 mm
Height
10.9 mm
Phone features
Java technology
Yes
Other features
Interface
Bluetooth, USB, RS232
Networking type
EGSM
Operating frequency
900/1800/1900 MHz
Playback formats
MP3
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 02:04:46
Uk has collected 5 expert reviews for Motorola L2 Silver 86 g and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
pcmag.com
Updated:
2011-08-02 02:04:42
If your employer follows the lead of the Los Alamos National Laboratories and bans camera phones, you will have a pretty thin selection of current phones to choose from. The Motorola SLVR L2 should make the list. It is the most stylish non-camera pho...
Good Slender. E-mail client supports popular freemail services. No camera.
Bad Lackluster phone performance. Slow data speeds.
Bottom line This is a good-looking phone for the camera-shy, but it is not up to RAZR standards for voice quality...
50%
tech-faq.com
Updated:
2014-03-20 04:48:34
The Motorola L2 is quite similar to the well-known SVLR L7. However, unlike its music-minded counterpart, the L2 is all about business. Although you wont find a built-in camera in the L2, its world phone capabilities make it a must for anyone in the...
0%