location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus IN24 data projector Standard throw projector 1700 ANSI lumens DLP SVGA (800x600) Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IN24
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IN24
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44646
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2015
Product end of life date
Bullet Points InFocus IN24 data projector Standard throw projector 1700 ANSI lumens DLP SVGA (800x600) Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector Black, Silver
  • - DLP 1700 ANSI lumens
  • - Lamp 3000 h
  • - SVGA (800x600) 4:3 2000:1
  • - Screen size compatibility: 853.4 - 6309.4 mm (33.6 - 248.4") Number of colours: 16.78 million colours
  • - Built-in speaker(s) 1 W
  • - AC 250 W
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 15:07:36
Uk has collected 3 expert reviews for InFocus IN24 data projector Standard throw projector 1700 ANSI lumens DLP SVGA (800x600) Black, Silver and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 22:06:46
This isn?t a brilliant projector by any means, but with a little patience, it will perform well enough for most users at a competitive price.
Good Good price, Good range of connections, Good DVD playback performance.
Bad Poor throw ratio, few image quality problems, low native resolution. The Final Word This isnt a brilliant projector by any means, but with a little patience, it will perform well enough for most users at a competitive price.
Bottom line This isnt a brilliant projector by any means, but with a little patience, it will perform well enough for most users at a competitive price.
50%
projectorcentral.com
Updated:
2011-08-14 15:07:30
Theres no reason why educators and presenters on a tight budget cannot have a quality presentation projector. The <b>InFocus Work Big IN24</b> is a seven-pound SVGA projector that cranks out 1700 ANSI lumens and cos...
100%
pcmag.com
Updated:
2011-08-14 15:07:34
The InFocus Work Big IN24 ($699 direct) is one of the better DLP-based business projectors Ive seen for the price. The SVGA (800 by 600 dpi) native resolution is suitable for simple graphics and PowerPoint presentations. The image is reasonably brig...
Good Reasonably bright image. Extraordinarily high contrast ratio. Affordable price. Unusually high-volume audio.
Bad Native resolution is only SVGA (800 by 600 dpi). Remote mouse control is optional. Poor quality for full-motion video.
Bottom line The InFocus Work Big IN24 delivers a reasonably bright, high-quality image for presentations and has unusually good sound quality, but it drops the ball on video...
70%