location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio SP 4210N 600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aficio SP 4210N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967138
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh Aficio SP 4210N 600 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 600 x 1200 DPI
  • - A4 36 ppm
  • - Maximum duty cycle: 150000 pages per month
  • - Total input capacity: 500 sheets Total output capacity: 250 sheets
  • - Internal memory: 256 MB 466 MHz
More>>>
Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
36 ppm
Warm-up time
19 s
Time to first page (black, normal)
6.9 s
Features
Maximum duty cycle *
150000 pages per month
Number of printer fonts
45
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
250 sheets
Maximum input capacity
1600 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Media weight (tray 1)
60 - 130 g/m²
Network
Network ready
Yes
Network
Supported network protocols (IPv4)
TCP/IP, IPX/SPX, SMB, AppleTalk
Performance
Internal memory *
256 MB
Maximum internal memory
512 MB
Processor frequency
466 MHz
Power
Power consumption (printing) *
990 W
Power consumption (PowerSave)
10 W
Weight & dimensions
Weight
15.5 kg
Dimensions (WxDxH)
388 x 450 x 345 mm
Packaging content
Bundled software
DeskTopBinder Lite SmartDeviceMonitor Web SmartDeviceMonitor Web Image Monitor Printer utility Font Manager 2000
Other features
Mac compatibility
Yes
Power requirements
220 - 240 V, 50/60 Hz
Networking features
10 base-T/100 base-TX
Compatible operating systems
Windows 2000/XP/Server 2003/Server 2003R2/Server 2008/Vista Mac8.6 - 9.2.X Macintosh X v10.1 +
Emulations
PCL5e, PCL6, RPCS, PostScript 3/PDF
Fonts included
Yes
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:46:29
Uk has collected 4 expert reviews for Ricoh Aficio SP 4210N 600 x 1200 DPI A4 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-10-04 02:46:27
Product Code: 965878 Ricohs Aficio SP 4210N monochrome laser printer is a decent performer with a somewhat high price. The Xerox Phaser 3600/N, which carries the same sticker price, is better designed and easier to use, but the Aficio lasers extra-...
Bottom line The Ricoh Aficio SP 4210N could do with a price cut, but it deserves consideration. Its built for high-volume use and backs that up with super-cheap toner. For some busy offices, that combination could be enough. Melissa Riofrio Buy it now: click her...
80%
goodgearguide.com.au
Updated:
2011-11-05 18:15:36
Ricohs Aficio SP 4210N monochrome laser printer is a decent performer with a somewhat high price ($1559). The Xerox Phaser 3600/N, which carries the same sticker price, is better designed and easier to use, but the Aficio lasers extra-cheap toner could make it a better buy for high-volume offices. The Aficio SP 4210N ships with a 6000-page starter cartridge. A 15,000-page replacement cartridge costs $339, or 2.3 cents per page — far less than the consumables costs of the competing HP LaserJet...
Good Very fast graphics speed, low-cost toner...
Bad High upfront cost, graphics output is often grainy...
Bottom line The Ricoh Aficio SP 4210N may lack the pricing or panache to rank higher on our chart, but it deserves consideration. It’s built for high-volume use and backs that up with supercheap toner. For some busy offices, that combination could be enough...
75%
techworld.com
Updated:
2011-10-04 02:46:28
Ricoh's Aficio SP 4210N monochrome laser printer is a decent performer with a somewhat high price. The Xerox Phaser 3600/N, which carries the same sticker price, is better designed and easier to use, but the Aficio laser's extra-cheap toner could make...
Bottom line The Ricoh Aficio SP 4210N could do with a price cut, but it deserves consideration. It's built for high-volume use and backs that up with super-cheap toner. For some busy offices, that combination could be enough...
0%
pcworld.com_techhive.com
Updated:
2011-10-04 02:46:29
Ricohs Aficio SP 4210N monochrome laser printer is a decent performer with a somewhat high price ($649 as of May 25, 2009). The Xerox Phaser 3600/N, which carries the same sticker price, is better designed and easier to use, but the Aficio lasers ext...
Good Very fast graphics speed, Lowcost toner...
Bad High upfront cost, Graphics output is often grainy...
77%