location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MP1211-LTS calculator Desktop Printing Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP1211-LTS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8295A007 show
Show alternative article codes used in the online market place
Category:
Small portable device used to perform arithmetic.
Calculators Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:52:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon MP1211-LTS calculator Desktop Printing Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing Desktop Grey
  • - 12 digits Backlight display
  • - Memory registers: 1
  • - Print speed: 246 lpm
  • - AC
More>>>
Design
Form factor *
Desktop
Type *
Printing
Product colour *
Grey
Cover *
No
Control type
Buttons
Display
Display tilting *
No
Display size (HxV)
102.5 x 20 mm
Display number of lines
1 lines
Display character size
6.1 x 15.7 mm
Backlight display
Yes
Second display
No
Digits *
12 digits
Memory
Memory registers
1
Memory type
GT
Printing
Print type
Ink ribbon
Print speed
246 lpm
Power
Power source *
AC
Weight & dimensions
Width
219 mm
Depth
325 mm
Height
74.5 mm
Weight
1.55 kg
Country Distributor
Nederland 1 distributor(s)