location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 4 Drive 2.5in Removable SAS SATA Mobile Rack Backplane

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 Drive 2.5in Removable SAS SATA Mobile Rack Backplane
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SATSASBAY425
Category:
A drive bay is a standard area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed.
Drive Bay Panels Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78871
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Features
Product colour
Black
Weight & dimensions
Width
146 mm
Depth
175 mm
Height
42 mm
Weight
790 g
Packaging data
Package weight
1.1 kg
Operational conditions
Storage temperature (T-T)
-20 - 75 °C
Operating temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:33:07
Uk has collected 1 expert review for StarTech.com 4 Drive 2.5in Removable SAS SATA Mobile Rack Backplane but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
servethehome.com
Updated:
2016-11-14 23:33:07
Today we are looking at the StarTech SATSASBAY425 which is a 4-in-1 2.5″ drives to 5.25″ drive bay hot swap unit great for SSDs. As SSD prices fall, it becomes more likely that users will turn to RAID 0, RAID 1 or RAID 10 arrays to provide extra speed, re...
Bottom line Overall, for those looking at a consumer 4-in-1 for solid state drives, the StarTech SATSASBAY425 is a solid choice. It is fairly  quiet which is much better than those units intended mainly for 15K RPM drives and servers. For those users that want hot-sw...
0%