location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC GZ-MG21 camcorder Handheld camcorder 0.68 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GZ-MG21
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GZ-MG21
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16303
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JVC GZ-MG21 camcorder Handheld camcorder 0.68 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld camcorder 0.68 MP CCD 25.4 / 6 mm (1 / 6") Silver
  • - Optical zoom: 32x Digital zoom: 800x
  • - Internal storage capacity: 20 GB HDD, Memory card
  • - LCD Built-in display 6.35 cm (2.5")
  • - 720 x 480 pixels
  • - PictBridge DC-in jack
More>>>
Image sensor
Total megapixels *
0.68 MP
Sensor type *
CCD
Optical sensor size *
25.4 / 6 mm (1 / 6")
Effective megapixels (image)
0.34 MP
Effective megapixels (movie)
0.34 MP
Lens system
Interchangeable lens
No
Focal length range
2.3 - 73.6 mm
Optical zoom *
32x
Filter size
30.5 mm
Digital zoom *
800x
Image stabilizer *
Yes
Minimum aperture number
2
Maximum aperture number
4.5
Storage
Internal storage capacity *
20 GB
Camcorder media type *
HDD, Memory card
Compatible memory cards *
SD
Disc types supported
No
Camcorder tape type
No
Exposure
ISO sensitivity
100, 200
Shutter
Shutter speed (video)
1/2 - 1/4000 s
Shutter speed (photo)
1/2 - 1/500 s
Display
Display diagonal *
6.35 cm (2.5")
Built-in display *
Yes
Display
LCD
Display resolution (numeric)
112000 pixels
Camera
Camcorder type *
Handheld camcorder
Self-timer delay
2,10 s
Camera
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Traditional Chinese, English, Spanish, French, Japanese, Korean, Portuguese
3D *
No
Design
Product colour *
Silver
Video
Maximum video resolution *
720 x 480 pixels
Video formats supported
MPEG2
Still image
Maximum image resolution *
640 x 480 pixels
Image formats supported
JPG
Ports & interfaces
USB 2.0 ports quantity *
1
PictBridge *
Yes
DC-in jack
Yes
S-Video out
Yes
Weight & dimensions
Width
68 mm
Depth
109 mm
Height
69 mm
Weight *
340 g
Packaging content
Bundled software
Digital Photo Navigator (Win) PowerProducer (Win) PowerDirector Express (Win) PowerDVD (Win) Capty MPEG Edit EX (Mac) mono DVD (Mac)
Remote control included
Yes
Cables included
AV, USB
Batteries included
Yes
AC adapter included *
Yes
Other features
Power consumption (typical)
6.5 W
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:14:14
Uk has collected 3 expert reviews for JVC GZ-MG21 camcorder Handheld camcorder 0.68 MP CCD Silver and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Review comments Score
T3.com
Updated:
2011-07-31 20:14:14
This latest hard drive camcorder from market leaders JVC is as small and user-friendly as weve come to expect, and it also packs a mighty 32x optical zoom. However, be warned that it also packs a number of disappointments.Despite the camcorder weigh...
Good Capacious hard drive, Fast transfer, Big, quiet lens, Video light...
Bad Average image quality and screen...
Bottom line More attention to raw image quality would have helped, but its still worth considering, especially if you have a tripod that can tame the massive zoom.
60%