location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips In-Ear Neckstrap Headphones SHE9600/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
In-Ear Neckstrap Headphones SHE9600/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHE9600/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895920063
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 218168
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Apr 2023 10:52:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips In-Ear Neckstrap Headphones SHE9600/00
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey In-ear Headphones
  • - Wired 3.5 mm connector
  • - Intraaural 6 - 23500 Hz 16 Ω 102 dB
More>>>
Performance
Product type *
Headphones
Wearing style *
In-ear
Product colour *
Grey
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Headphones
Maximum input power
50 mW
Ear coupling *
Intraaural
Acoustic system
Open
Headphone frequency
6 - 23500 Hz
Impedance
16 Ω
Headphone sensitivity
102 dB
Magnet type
Neodymium
Driver unit
1 cm
Driver type
Dynamic
Diaphragm material
Mylar
Packaging data
Package width
99 mm
Package height
29 mm
Logistics data
Master (outer) case width
398 mm
Master (outer) case length
488 mm
Master (outer) case GTIN (EAN/UPC)
87 10895 920087
Logistics data
Shipping (inner) case width
18.5 cm
Shipping (inner) case length
23.3 cm
Shipping (inner) case height
11.3 cm
Shipping (inner) case GTIN (EAN/UPC)
8710895920070
Other features
12 NC code
908210005575
Cable type
OFC
Connector(s)
3.5 mm stereo
EAN/UPC/GTIN
87 10895 92006 3
Gross weight inner carton
0.551 kg
Package length
21.9 cm
Type
dynamic
Package weight
0.066 kg
Cable connection
Two-parallel, symmetric
Voice coil type
CCAW
Gross weight of outer carton
10.061 kg
Net weight inner carton
0.393 kg
Net weight of outer carton
8.808 kg
Packaging tare weight
0.045 kg
Quantity inner carton
6 pc(s)
Quantity outer carton
96 pc(s)
Tare weight inner carton
0.158 kg
Tare weight outer carton
1.253 kg
Finishing of connector
24k Gold-plated
12NC outer carton
908210005575
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:09:40
Uk has collected 1 expert review for Philips In-Ear Neckstrap Headphones SHE9600/00 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Philips SHE3700WT/27 headphones/headset Wired In-ear Grey, White Philips SHE3700WT/27 headphones/headset Wired In-ear Grey, White
(show image)
SHE3700WT/27 SHE3700WT/27