More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Seagate Desktop HDD 250GB 3.5" Ultra ATA/100 internal hard drive 7200 RPM 8 MB 2.5" Ultra-ATA/100
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate

Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250GB 3.5" Ultra ATA/100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3250820A
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
176617
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
04 Apr 2025 11:56:46
The date of the most recent change of this product data-sheet in Icecat.
Features
HDD capacity
*
250 GB
HDD speed
*
7200 RPM
Storage drive buffer size
*
8 MB
HDD size
*
2.5"
Interface
*
Ultra-ATA/100
Type
*
HDD
HDD number of heads
3
Average latency
4.16 ms
Bytes per sector
512
Start/stop cycles
50000
Mean time between failures (MTBF)
700000 h
Power
Power consumption (read)
13 W
Power consumption (write)
13 W
Power consumption (idle)
9.3 W
Operating voltage
5 V
Start-up current
2.8 A
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Operational conditions
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-60.96 - 3048 m
Non-operating altitude
-60.96 - 12192 m
Operating shock
68 G
Non-operating shock
350 G
Weight & dimensions
Width
101.6 mm
Height
26.1 mm
Depth
147 mm
Weight
580 g
Other features
Acoustic pressure emissions
2.7 dB
Windows operating systems supported

Linux operating systems supported

Source | Testseek summary | Average rating | |||
---|---|---|---|---|---|
Uk has collected 55 expert reviews for Seagate Desktop HDD 250GB 3.5" Ultra ATA/100 internal hard drive 7200 RPM 8 MB 2.5" Ultra-ATA/100 and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
85%
|
Source | Review comments | Score |
---|---|---|
pcauthority.com.au
Updated:
2016-11-14 23:14:40 |
750GB of storage. Backups may be problem.
|
83%
|
overclockersclub.com
Updated:
2016-11-14 23:14:40 |
Are you looking for better performance from your computer? Does it already have all the latest in cutting edge equipment? If so, you may think that getting more performance would be not possible. You must now be thinking how it could be possible...
![]() ![]() ![]() |
0%
|
tweaktown.com
Updated:
2016-11-14 23:14:42 |
The evolution of the desktop PC in the 21st century really has taken us for a very quick ride in the direction of Dual Channel memory, multiple core processors as well as multiple graphics cards for better gaming performance.Although, there is one area...
![]() |
90%
|
overclockersclub.com
Updated:
2016-11-14 23:14:42 |
Well it’s that time again. You have finally filled up all of your available space and instead of backing it up to a cd/dvd, you would rather buy a new harddrive. Now comes the decision as to just what hard drive to buy. Currently, the 4 most popular...
![]() ![]() ![]() |
0%
|
techradar.com
Updated:
2016-11-14 23:14:46 |
Seagates latest addition to its Barracuda range isnt just another update using existing technology; its a new desktop capacity record. At 750GB it offers amazing potential for everything from media centres to desktops. Once formatted, youre looking...
![]() ![]() ![]() |
90%
|
tomshardware.co.uk
Updated:
2016-11-14 23:14:46 |
The concept of perpendicular recording (PR) has been getting a lot of press lately, and has finally been engineered into something we can actually get our hands on. For the longest time, hard drive capacities seemed locked at 250 GB, a temporary wall...
|
0%
|
alphr.com
Updated:
2016-11-14 23:14:46 |
Whether your PC is used primarily for digital imaging, gaming or media-centre duties, you need all the hard disk space you can get these days. And, at 750GB, the Barracuda 7200.10 is currently the largest single disk you can buy. The space is achiev...
|
83%
|
goodgearguide.com.au
Updated:
2016-11-14 23:14:46 |
Seagates Barracuda 7200.10 750GB drive, the largest hard drive to date, sets new standards for capacity, price, and performance. Its speed was especially notable on the PC World Test Centers write tests, where it came within a hairs breadth of match...
![]() ![]() ![]() |
90%
|
overclockersclub.com
Updated:
2016-11-14 23:14:48 |
Can you smell what Seagate is cooking?! That’s right Western Digital, Hitachi, Samsung, and Fujitsu. Seagate has released their SATA 750 GB Sea monster, the Barracuda. This is also the first perpendicular recording hard drive on the market and it is...
![]() ![]() ![]() |
0%
|
expertreviews.co.uk
Updated:
2016-11-14 23:14:48 |
Verdict: This Seagate Barracuda is the biggest hard disk ever, but it isnt the most cost-effective. The Barracuda is reasonably fast, but its far cheaper to buy several smaller disks. If you store lots of music, photo and video files on your compu...
|
67%
|
uk.hardware.info
Updated:
2018-04-13 14:40:08 |
For storage of lots of data, a hard drive is the best option for the time being, especially now that SSD prices are rising rather than falling. Luckily there is still enough innovation in the hard disk field. Time for a new comparative test with no less t...
![]() |
0%
|
madshrimps.be
Updated:
2016-11-14 23:14:37 |
Getting a large capacity hard drive in 500Gb, 750Gb or 1000Gb is no longer reserved for those hardcore and professional users. If you have any hobby whether it is golf, RC stuffs, motorcycle, rock climbing, and or any sports, video taping and photos ha...
|
0%
|
extrememhz.com
Updated:
2016-11-14 23:14:37 |
As Terabyte drives continue to be released at a premium cost, the need for this kind of storage space from many has somewhat forced them to shell out a bit more money than really necessary. But is it wise to do so? If your a smart buyer, youll agree...
|
0%
|
anandtech.com
Updated:
2016-11-14 23:14:40 |
Seagate announced the Barracuda 7200.10 series over a year ago as the successor to their Barracuda 7200.9 series with much surprise as that particular product line had only been marketed for a very short period. The Barracuda 7200.10 series quickly bec...
![]() |
0%
|
Thetechlounge.com
Updated:
2016-11-14 23:14:40 |
How much storage does one person need? 20GB, 40GB, 200Gb? Where does it end, or does it even end? Lucky for us, we never really have to answer that question. Each passing day brings us greater capacities for less money. Just last year, the 500GB hard d...
|
0%
|
cluboc.net
Updated:
2016-11-14 23:14:40 |
Are you frustrated by slow boot times of your OS or load times of your games? When you transfer or copy files does your computer tell you to just come back tomorrow? Ever since the PC was invited weve been cursed with the slowest component in a comput...
|
0%
|
aoaforums.com
Updated:
2016-11-14 23:14:44 |
Rondog shares his thoughts on a recently replaced HDD and showing the (small) upside to hardware failure.Where to start… The drive was free. It was replaced under manufacturers warranty from Seagate after my 300GB SATA I series 8 drive started maki...
|
0%
|
smartcomputing.com
Updated:
2016-11-14 23:14:44 |
Seagate Barracuda 7200.10 750GB There are two schools of thought in buying a new hard drive these days. One is to buy the speediest drive available, which for the last few years has meant one of Western Digital’s 10,000rpm Raptors. The other is to g...
|
0%
|
xbitlabs.com
Updated:
2016-11-14 23:14:44 |
Time is unstoppable, but lately it has been going on at such a rate that we seem unable to catch up with it. But it’s even worse for those who are not trying to. Let’s make an attempt then? Let’s first try to recall what has been going o...
![]() |
0%
|
hardwaregeeks.com
Updated:
2016-11-14 23:14:46 |
The number one problem in the computer world is that no one has enough space for all the documents, pictures, movies they have stored on their computer. So there is a never ending demand for more storage space, along with drives fast enough to store a...
|
100%
|
crn.com
Updated:
2016-11-14 23:14:46 |
The Barracuda 7200.10 750 GB drive meets the storage capacity, performance and reliability requirements of both desktop computers and low-end servers. Its ideal for use in media center PCs, video editing stations, digital video recorders (DVRs) and set-to...
|
0%
|
sharkyextreme.com
Updated:
2016-11-14 23:14:46 |
There are two main factors in the development of new hardware technologies: speed and capacity. On one hand, we have the hardware enthusiasts demanding outer-limits drive performance, while on the other, online aficionados rapidly fill up their curren...
![]() ![]() ![]() |
90%
|
overclock3d.net
Updated:
2016-11-14 23:14:46 |
With more and more people wanting to use their PC for recording live television, storing lossless audio and installing modern large-size game files, the hard drive industry has had to keep up. Seagate are a well-known force in the industry and well res...
![]() |
0%
|
elitebastards.com
Updated:
2016-11-14 23:14:46 |
Home Reviews Hardware Reviews Seagate ST3320620AS 320GB Serial ATA hard drive review Seagate ST3320620AS 320GB Serial ATA hard drive review Written by Hanners Tuesday, 25 July 2006 If theres one certainty for many computer users, its that you...
|
0%
|
barefeats.com
Updated:
2016-11-14 23:14:46 |
VERTICALLY STORED DATA BITSThe big news about the Seagate Barracuda 7200.10 is that it is the first drive to use vertically stored data bits. This enabled them to produce a record breaking 750GB drive. It also made us wonder if greater data density hel...
|
0%
|
maximumpc.com
Updated:
2016-11-14 23:14:46 |
Big companies rarely take chances, and Seagate—the world’s largest drive maker—is no exception. It has always played second fiddle to Hitachi when it comes to the 7,200rpm hard drive capacity war, and even though Seagate drives are reliable and semi-sp...
|
90%
|
tomshardware.com
Updated:
2016-11-14 23:14:46 |
We pit the Seagate 7200.10, a perpendicular recording marvel, against the latest 500 GB monsters from Maxtor and Western Digital. What benefits does the new technology offer, both now and for the future?...
|
0%
|
trustedreviews.com
Updated:
2016-11-14 23:14:46 |
The major feature of Seagate's new Barracuda 7200.10 hard drive is the use of perpendicular recording technology that boosts the capacity of the drive by an impressive percentage. Perpendicular technology stands the particles of magnetic media on their en...
|
80%
|
viperlair.com
Updated:
2016-11-14 23:14:46 |
For all of you media PC enthusiasts, video editors or just plain storage hogs, the search for hard drive space is now over.
![]() |
0%
|
hothardware.com
Updated:
2016-11-14 23:14:46 |
Seagate recently released its new Barracuda 7200.10 storage line, and with that, the company introduced the largest hard drive on the market at 750GB. While that is impressive in itself, there is more to the story. Along with bringing a new line and the h...
|
90%
|
Bjorn3d.com
Updated:
2016-11-14 23:14:46 |
We learned many of the answers to many of our questions by perusing technical papers supplied by Seagate. First, and foremost, how did Seagate increase the volume of their drives so radically? To answer that question we must first understand areal de...
![]() ![]() ![]() |
90%
|
silentpcreview.com
Updated:
2016-11-14 23:14:46 |
Perpendicular recording technology has trickled down to a desktop drive... and what a difference it makes. Seagates new 7200.10 boasts 750 GB of space ? 50% more than any other drive currently on the market. The drive has already begun collecting acco...
![]() |
0%
|
Techreport.com
Updated:
2016-11-14 23:14:46 |
SINCE THE FIRST TIME "Get Perpendicular" got stuck in our heads, weve anxiously anticipated the arrival of perpendicular recording technology. The wait has been long, especially on the desktop, but perpendicular recording has finally arrived in Seagat...
![]() |
0%
|
anandtech.com
Updated:
2016-11-14 23:14:46 |
"We are what we repeatedly do." This statement by the famous Greek critic, philosopher, physicist, and zoologist Aristotle expresses our beliefs about the technological capabilities of Seagate. Seagate has been at the forefront of storage design, manuf...
|
0%
|
pcworld.com_techhive.com
Updated:
2016-11-14 23:14:46 |
Seagate Barracuda 7200.10 750GB The Barracuda 7200.10 750GB uses new technology to achieve 50 percent greater capacity--and top-flight performance--in our tests. Seagates Barracuda 7200.10 750GB drive, the largest hard drive to date, sets new high-wat...
![]() ![]() ![]() |
86%
|
v3.co.uk
Updated:
2016-11-14 23:14:46 |
A quiet, 750GB internal hard drive at a hefty price...
|
80%
|
techarp.com
Updated:
2016-11-14 23:14:46 |
Seagate 750GB Barracuda 7200.10 Serial ATA Hard DriveSeagate has pushed the capacity of their desktop drives even further with the release of the Barracuda 7200.10 hard drive. Thats three quarters of a terabye of storage space in a single drive! The B...
|
0%
|
extremetech.com
Updated:
2016-11-14 23:14:46 |
Now, Seagate is shipping its 7200.10 series, including a suite of products that differ only in the amount of buffer available or in the disk interface. SATA 3Gbps drives include the ST3750640AS, offering a 16MB cache, while the ST3750840AS ships with 8...
![]() ![]() ![]() |
90%
|
planetx64.com
Updated:
2016-11-14 23:14:46 |
Wow, I don?t have much to say about this drive that isn?t positive. This drive performed much better then expected. Perpendicular recording showed a very impressive increase in average read speeds, this is much higher than was originally expected. The...
|
93%
|
bigbruin.com
Updated:
2016-11-14 23:14:46 |
Seagate really does have the Steve Austin of hard drives on their hands with the Barracuda 7200.10, as it really is better, stronger, faster. One thing the 6 Million Dollar Man didnt have going for him was being "bigger", which is obviously something...
![]() ![]() ![]() |
100%
|
techgage.com
Updated:
2016-11-14 23:14:46 |
"I need more storage" is something I seem to say with each year that passes. I am sure I am not alone in this. Only a few years ago, 100GB proved to be enough storage for most anyone, but then the digital explosion occurred. DVD backups, 20,000 music...
![]() |
100%
|
techgage.com
Updated:
2016-11-14 23:14:46 |
There are countless markets when it comes to computers, and they all have one thing in common. Each one has numerous companies fighting for the top spot, and the storage market is not excluded from the battle. While hard drives are not usually the pe...
![]() |
90%
|
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
ST3320620A-RFB | 320GB 3.5 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
ST3500630A-RFB | 500GB 3.5 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
ST3750640AS-RFB | 750GB 3.5 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
ST3500630AS-RFB | 500GB 3.5 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
ST3320620AS-RFB | 320GB 3.5 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
ST3250620A?20PK | Barracuda 7200.10 250GB ATA100 20pk bulk |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
ST3250620AS?20PK | Barracuda 7200.10 250GB SATA II 20pk bulk |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
ST3320820A | Barracuda 7200.10 320GB Ultra ATA/100 7200RPM 8MB |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
ST3400620AS?20PK | Barracuda 7200.10 400GB Serial ATA II 7200RPM 16MB 20pk bulk |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
ST3320620A?20PK | Barracuda 7200.10 320GB ATA100 20pk bulk |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|