location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LaserBase MF5770 Laser A4 1200 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserBase
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF5770
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9867A052 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114461
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:31:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LaserBase MF5770 Laser A4 1200 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 1200 x 600 DPI
  • - A4 20 ppm
  • - Colour scanning Mono faxing
  • - USB port
  • - Internal memory: 64 MB
  • - 14 kg
More>>>
Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Copying
Copying *
No
Copy speed (black, normal quality, A4)
20 cpm
Scanning
Scanning *
Colour scanning
Input colour depth
48 bit
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
256 pages
Fax memory
4 MB
Fax speed (A4)
3 sec/page
Features
Digital sender
No
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Performance
Internal memory *
64 MB
Sound pressure level (printing)
58 dB
Sound power level (standby)
30 dB
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
650 W
Power consumption (standby)
21 W
System requirements
Minimum RAM
128 MB
Minimum storage drive space
65 MB
Weight & dimensions
Weight
14 kg
Other features
Dimensions (WxDxH)
486 x 416.3 x 442.4 mm
Standard media sizes
A4, LTR, LGL, Envelope (COM10, Monarch, DL, ISO-5)
Compatible operating systems
Microsoft Windows 98/Me/2000/XP
All-in-one functions
Fax, Scan
Colour all-in-one functions
Scan, No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:39:27
Uk has collected 2 expert reviews for Canon LaserBase MF5770 Laser A4 1200 x 600 DPI 20 ppm and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
Howstuffworks.com
Updated:
2011-09-25 22:39:23
Laser multifunction devices wont work in every SOHO setting, mainly because they rarely print in color and they usually cost more than inkjet models that carry similar features. Canons MF5770 cannot print in color, but it defies the second situation...
Good Low starting price, good collection of average features, good print speed...
Bad Older model, some setup difficulties, copier functions are below average...
Bottom line Laser multifunction devices wont work in every SOHO setting, mainly because they rarely print in color and they usually cost more than inkjet models that carry similar features. Canons MF5770 cannot print in color, but it defies the second situation...
60%
pcmag.com
Updated:
2011-09-25 22:39:27
For those who dont need to print in color and want laser speed from their AIO, the Canon imageClass MF5770 ($500 street) offers just about everything a small office or a busy home office needs in a monochrome laser AIO. We say just about everything...
Good Fast performance. Excellent text and good graphics quality. 50-page automatic document feeder. Works as standalone copier and fax machine. Faxes from PC.
Bad Scans over USB connection only. Photo quality barely earns a rating of fair.
Bottom line The Canon imageClass MF5770 offers just about everything a small or home office needs in a monochrome laser AIO...
80%
Country Distributor
Nederland 1 distributor(s)