location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Card CP-200 photo printer 300 x 300 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Card Photo Printer CP-200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8827A006
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:08:38
The date of the most recent change of this product data-sheet in Icecat.
Printing
Maximum resolution *
300 x 300 DPI
Features
Market positioning *
Home & office
Ports & interfaces
Direct printing *
Yes
Weight & dimensions
Weight
820 g
Other features
Dimensions (WxDxH)
170 x 119 x 55 mm
Connectivity technology
Wired
Mac compatibility
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:27:36
Uk has collected 2 expert reviews for Canon Card CP-200 photo printer 300 x 300 DPI but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
steves-digicams.com
Updated:
2015-06-26 05:04:46
The Canon Card Photo Printer CP-200 is a very compact and lightweight 4 x 6-inch dye diffusion printer. It can be used almost anywhere without a computer when connected directly to a compatible PowerShot digital camera or any enabled digital camera. I...
0%
Brand Image Product code Product Stock Price from
Canon SELPHY CP-710 photo printer Dye-sublimation 300 x 300 DPI Canon SELPHY CP-710 photo printer Dye-sublimation 300 x 300 DPI
(show image)
0325B008 CP-710 SELPHY 0.00
(excl. VAT)
0 (incl. VAT)