location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LaserBase MF3240 Laser A4 1200 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserBase
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF3240
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0989B020 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90816
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LaserBase MF3240 Laser A4 1200 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 1200 x 600 DPI
  • - A4 20 ppm
  • - Colour scanning Mono faxing
  • - Internal memory: 32 MB
  • - 11 kg
More>>>
Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
8 s
Time to first page (black, normal)
11 s
Economical printing
Yes
Copying
Copying *
No
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Maximum number of copies
99 copies
Copier resize
50 - 200%
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Input colour depth
24 bit
TWAIN version
TWAIN, WIA
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
256 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Fax speed (A4)
3 sec/page
Fax broadcasting
50 locations
Features
Digital sender
No
Number of print cartridges *
1
Input & output capacity
Total input capacity *
250 sheets
Maximum input capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Performance
Internal memory *
32 MB
Mac compatibility
No
Design
Market positioning *
Home & office
Power
Power consumption (PowerSave)
5 W
Power consumption (standby)
8 W
System requirements
Minimum RAM
128 MB
Minimum storage drive space
100 MB
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
11 kg
Other features
I/O ports
USB 2.0
Dimensions (WxDxH)
449 x 430 x 369 mm
Compatible ink types, supplies
EP-27
Copier smart software features
2-on-1 Copy
Power requirements
AC 200 - 240V, 50-60Hz
Standard media sizes
A4, LTR, LGL, Envelope (COM10, Monarch, DL, ISO-5)
Compatible operating systems
Windows 98/Me/2000/XP
All-in-one functions
Fax, Scan
Colour all-in-one functions
Scan, No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:30:20
Uk has collected 1 expert review for Canon LaserBase MF3240 Laser A4 1200 x 600 DPI 20 ppm and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2011-09-25 21:30:20
By most measures, the Canon imageClass MF3240 ($200 street) is an impressive laser all-in-one, suitable for a home office or as a personal AIO in any size office. This isnt to say that it doesnt have flaws. In particular, it lacks an automatic docu...
Good Fast print speed. Scans, faxes from PC, works as standalone copier and fax machine.
Bad No automatic document feeder. Graphics quality is a touch below par.
Bottom line The Canon imageClass MF3240 delivers fast print speeds plus scanning, faxing and copying, but it lacks an automatic document feeder...
70%
Brand Image Product code Product Stock Price from
Canon i-SENSYS MF3220 Laser A4 1200 x 600 DPI 20 ppm Canon i-SENSYS MF3220 Laser A4 1200 x 600 DPI 20 ppm
(show image)
0989B006 MF3220 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)