location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imagePROGRAF iPF6300 large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imagePROGRAF
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPF6300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3807B003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5052179510694
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113345
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2024 13:46:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon imagePROGRAF iPF6300 large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2400 x 1200 DPI Colour
  • - A1 (594 x 841 mm)
  • - USB port Ethernet LAN
More>>>
Printing
Print head nozzles
2560
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Print speed (best quality)
44 sqf/h
Paper handling
Maximum print size *
A1 (594 x 841 mm)
ISO A-series sizes (A0...A9)
A1, A2, A3, A4
ISO B-series sizes (B0...B9)
B2
Media thickness
0.07 - 0.8 mm
Maximum roll length
18 m
JIS B-series sizes (B0...B9)
B2, B3, B4
ISO C-series sizes (C0...C9)
C2
Architectural sizes
9 x 12", 12 x 18", 18 x 24", 24 x 36"
ANSI paper sizes
8.5 x 11", 8.5 x 14", 11 x 17", 13 x 19", 17 x 22", 22 x 34"
Roll paper
Yes
Ports & interfaces
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Supported network protocols
HTTP, TCP/IP, IPv4/IPv6, SNMP, IPX/SPX
RJ-45 ports quantity
1
Performance
Built-in display *
Yes
Display
LCD
Sound power level (standby)
35 dB
Performance
Sound pressure level (printing)
47 dB
Power
Power supply type
AC
Power requirements
100 - 240V
Power consumption (PowerSave)
1 W
Power consumption (standby)
7 W
Power consumption (typical)
100 W
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Dimensions (WxDxH)
1177 x 870 x 991 mm
Weight
66 kg
Size (imperial)
61 cm (24")
Other features
Compatible ink types, supplies
BK, MBK, C, M, Y, PC, PM, GY, PGY, R, G, B
Ink drop
4 pl
Glossy paper
Yes
Coated paper
Yes
Photo paper
Yes
Vinyl media
Yes
Proofing paper
Yes
Opaque paper
Yes
High resolution paper
Yes
Opaque film
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-04 01:16:14
Uk has collected 3 expert reviews for Canon imagePROGRAF iPF6300 large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
avhub.com.au
Updated:
2015-01-04 01:16:14
A reformulated Lucia inkset and new print heads give Canon's new 24-inch format inkjet printer the potential for formidable imaging performance. Report by Trevern Dawes.The imagePROGRAF iPF6300 and iPF6350 are the two new 24-inch printers in Canon's wide-...
0%
layersmagazine.com
Updated:
2015-01-04 01:16:14
Large-Format Professional Printer Canon’s imagePROGRAF series not only raises the bar for quality and performance, it also places new hurdles in the track of its competitors. The primary concern is always output quality, and the 24″ iPF6300 produces s...
Good Gradients; color accuracy/density; grayscale; quieter...
Bad Proper density requires calibration Share & EnjoyShareTweet Author: daniel m. east...
80%
photographyblog.com
Updated:
2015-01-04 01:16:14
With updates from Epson and HP in the large format printer lines, it's not surprising that Canon has come out with updates to their ImagePROGRAF line of printers in the 24" and 44" sizes. The 44" 8300, and 24" 6300 and 6350 (the later includes a hard...
0%