location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link xStack 24-Port Gigabit L2+ Stackable Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xStack 24-Port Gigabit L2+ Stackable Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGS-3427
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145907
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link xStack 24-Port Gigabit L2+ Stackable Switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SNMP v1/v2c/v3
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - 100Base-TX, 10Base-T
More>>>
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Network
Networking standards *
IEEE 802.1p, IEEE 802.3, IEEE 802.3u, IEEE 802.3z
Copper ethernet cabling technology
100Base-TX, 10Base-T
Full duplex
Yes
Data transmission
Supported data transfer rates
10/100/1000 Mbps
Data transmission
Maximum data transfer rate
1 Gbit/s
Protocols
Management protocols
SNMP v1/v2c/v3
Other features
Management platform
Web-based, CLI, Telnet
Expansion slots
3x 10GE
I/O ports
24x Gigabit Ethernet 4x Combo SFP
Technical features
IP v.4/v.6 static routing 1 IP v.6 tunneling
Authentication method
802.1x, RADIUS/TACACS+
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 03:40:13
Uk has collected 1 expert review for D-Link xStack 24-Port Gigabit L2+ Stackable Switch and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
v3.co.uk
Updated:
2011-09-26 03:40:12
D-Links xStack DGS-3427 is a Layer 3 managed Ethernet switch aimed at companies looking to connect branch office LANs into a central network backbone, and who may require fibre-optic Gigabit or 10 Gigabit Ethernet uplink options to do it. The unit fea...
80%
Brand Image Product code Product Stock Price from
D-Link DEM-421XT 10Gigabit XFP (10GBASE-SR) D-Link DEM-421XT 10Gigabit XFP (10GBASE-SR)
(show image)
DEM-421XT DEM-421XT 10Gigabit XFP (10GBASE-SR) 0.00
(excl. VAT)
0 (incl. VAT)