location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet T1200 Inkjet 1200 x 1200 DPI 1.3 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DeskJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T1200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQ653A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962759158 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 257956
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 21 Sep 2013
Product end of life date
data sheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP DeskJet T1200 Inkjet 1200 x 1200 DPI 1.3 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 1200 x 1200 DPI
  • - Printing colours: Cyan, Magenta, Matte black, Photo black, Yellow
  • - 1.3 ppm
  • - Mono copying Mono scanning
  • - USB port Ethernet LAN
  • - Internal memory: 32768 MB Built-in processor Intel Pentium M / Intel Pentium 4 2800 MHz
  • - 200 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
1.3 ppm
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Maximum number of copies
1000 copies
Copier resize
1 - 10000%
Copy resolution (colour text and graphics)
9600 DPI
Scanning
Duplex scanning *
No
Scanning *
Mono scanning
Optical scanning resolution *
600 x 600 DPI
Minimum scan size
152 x 114 mm
Fax
Duplex faxing
No
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
6
Printing colours *
Cyan, Magenta, Matte black, Photo black, Yellow
Page description languages
HP-GL/2, HP-RTL, TIFF
Paper handling
Maximum print size
841 x 1189 mm
Paper tray media types *
Bond paper, Coated paper, Photo paper
ISO A-series sizes (A0...A9) *
A0, A1, A2, A3, A4
Paper tray media weight
60 - 328 g/m²
Recommended media weight
60 - 328 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Card reader integrated
No
Internal memory *
32768 MB
Built-in processor
Yes
Processor family
Intel Pentium M / Intel Pentium 4
Processor frequency
2800 MHz
Mac compatibility
Yes
Minimum system requirements
Mac OS X v10.4, v10.5: PowerPC G4, G5, or Intel Core processor; 1 GB RAM; 2 GB available hard disk space; Mac OS X v10.6: Mac computer with Intel Core processor; 2 GB RAM; 4 GB available hard disk space
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
38.1 cm (15")
Display resolution
1024 x 768 pixels
Power
Power consumption (average operating)
300, 120
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended operating temperature range (T-T)
15 - 35 °C
Storage temperature (T-T)
-25 - 55 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
0 - 95%
Operating temperature (T-T)
59 - 95 °F
Certificates
Certification
EU RoHS; REACH; WEEE
Weight & dimensions
Weight
200 kg
Packaging data
Package weight
280 kg
Other features
I/O ports
1 Gigabit Ethernet, 3 USB, 1 EIO,1 FireWire
Networking features
Gigabit Ethernet
Dimensions (WxDxH)
1900 x 1000 x 1600 mm
Network ready
Yes
Scan file formats
TIFF
Print head
3
Compatible operating systems
Windows 7 Home Premium/Professional/Ultimate; Windows Vista Home Premium/Business/Ultimate; Microsoft Windows XP (32-bit / 64-bit) Home/Professional, Server 2003 (32-bit / 64-bit), Server 2008 (32-bit / 64-bit); Novell NetWare 5.x, 6.x; Mac OS X v10.4, v10.5, v10.6, Citrix XenApp, Citrix XenServer
Functions
Print, copy, scan
Size (imperial)
190 cm (74.8")
Line accuracy
+/- 0.1%
Acoustic power emissions
6.3 B(A)
Maximum roll length
91 m
Maximum media length (imperial)
66"
Print margin cut-sheet
5 x 16.75 x 5 x 5
Print margin roll
5 mm
Roll external diameter
13.5 cm
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Print
Acoustic pressure emissions
47 dB
Custom media sizes
210 x 279 to 1118 x 1676 mm
Media thickness (imperial)
0.6"
Print quality (colour, best quality)
2400 DPI
Standard media sizes
A4; A3; A2; A1; A0
Media thickness
15.2 mm
Print quality (black, best quality)
2400 x 1200 DPI
Ink drop
6 pl (C, M, PK, G), 9 pl (Y, MK)
Package dimensions (W x D x H)
1929.9 x 766.1 x 1529.1 mm (76 x 30.2 x 60.2")
Weight (imperial)
440 lb
Acoustic pressure emissions (standby)
32 dB(A)
Line width minimum
0.0024 in (ISO/IEC 13660:2001(E)
Maximum length of sheet media
1676 mm
Media sizes standard (imperial rolls)
Letter to E-size sheets; 11 to 44-in rolls
Media sizes supported (imperial)
A, B, C, D, E
Minimum scan area
152.4 x 114.3 mm (6 x 4.5")
Package weight (imperial)
279.9 kg (617 lbs)
Print head nozzles
1056
Print speed (colour image, draft quality, coated paper)
41 m²/hr
Print time colour line drawing (draft, A1)
28 sec/page
Roll maximum input
2
Scan quality (colour, best)
300 DPI
Scan quality (colour, draft)
150 DPI
Scan quality (colour, normal)
200 DPI
Media thickness (by paper path)
Up to 0.8 mm
Print speed (imperial)
103 D prints per hour
Acoustic power emissions (standby)
44 dB
Non-printable area (imperial cut-sheet)
0.2 x 0.67 x 0.2 x 0.2 in
Non-printable area roll media (imperial)
0.2 x 0.2 x 0.2 x 0.2 in (borderless on photo papers)
Print speed (colour image, best quality, glossy paper)
3.1 m²/hr
Print speed (colour image, normal quality, coated paper)
10 m²/hr
Print speed (colour image, normal quality, glossy paper)
6.7 m²/hr
Print speed colour line drawing (draft, A1 plain paper)
80 A1 prints per hour
Print time black and white line drawing (draft, metric A1 plain paper)
28 sec/page
Package dimensions (WxDxH)
1930 x 766 x 1529 mm