location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart M425 1/2.5" 5.25 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M425
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2096A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780332287 show
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 189736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 15:29:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Photosmart M425 1/2.5" 5.25 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.25 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 7x
  • - Video recording 320 x 240 pixels
  • - Built-in microphone PictBridge
  • - Nickel-Metal Hydride (NiMH)
More>>>
Picture quality
Image sensor size *
1/2.5"
Megapixel (approx.) *
5.25 MP
Sensor type *
CCD
Lens system
Optical zoom *
3x
Digital zoom *
7x
Focal length range
6.25 - 17.25 mm
Exposure
ISO sensitivity
100, 200, 400, Auto
Flash
Flash modes *
Auto, Flash off, Flash on, Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
320 x 240 pixels
Motion JPEG frame rate
20 fps
Audio
Built-in microphone *
Yes
Memory
Storage media capacity
16
Internal memory
16 MB
Compatible memory cards *
sd
Maximum memory card size
16 GB
Display
Display *
LCD
Display diagonal *
4.32 cm (1.7")
Display resolution (numeric)
480 pixels
Ports & interfaces
I/O ports
1
PictBridge *
Yes
Camera
Self-timer delay *
10 s
Direct printing
Yes
Design
Product colour *
Silver
Battery
Battery technology *
Nickel-Metal Hydride (NiMH)
Battery type
AA
Number of batteries supported
2
Power requirements
2
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-30 - 65 °C
Operating relative humidity (H-H)
15 - 85%
Storage relative humidity (H-H)
15 - 90%
Weight & dimensions
Pallet dimensions (W x D x H)
1016 x 1219 x 1218 mm
Maximum dimensions (W x D x H)
97 x 36 x 63.2 mm
Width
95 mm
Weight & dimensions
Depth
31.3 mm
Height
62 mm
Weight
140 g
Case or master carton dimensions (W x D x H)
7.8 x 7.6 x 7 mm
Pallet dimensions (W x D x H) (imperial)
1016 x 1219.2 x 1219.2 mm (40 x 48 x 48")
Weight (imperial)
Without batteries 0.3 lb
Dimension note (imperial)
without protrusions
Dimension note (metric)
without protrusions
Packaging data
Package weight
510 g
Packaging content
Bundled software
HP Photosmart Premier
Logistics data
Case or master carton quantity
4 pc(s)
Master (outer) cases per pallet
30 pc(s)
Layers per pallet
6 pc(s)
Products per pallet
720 pc(s)
Other features
Minimum storage drive space
200 MB
Minimum RAM
128 MB
Minimum processor
Pentium II 233 MHz
Package dimensions (WxDxH)
184 x 47 x 162 mm
Video capability
Yes
Dimensions (WxDxH)
95 x 31.3 x 62 mm
Interface
USB 2.0
Minimum system requirements
CD-ROM
Lens focal range
Approximately 0.5 m to infinity (normal), 0.6 m to infinity (telephoto), 0.12 to 1 m (macro wide)
Metering
TTL
Lens system
HP Precision Lens
Built-in flash
Yes
Camera focusing range
Standard, Tele, Macro
Camera shutter speed
2 - 1/1000 s
Power management
Universal AC adapter: 100- to 240-VAC (50/60 Hz) input; 5 VDC, 2000 mA output
Export file formats
JPEG (EXIF 2.2) for still images with embedded audio; MPEG-1 for video clips
Focal length (35mm film equivalent)
37.5 - 103.6 mm
Control panel
Top: 2 buttons (Video, Shutter release); back: 10 buttons (4-way rocker with OK, Zoom in, Zoom out, Live view/Playback, Flash, Delete, Photosmart Express, Power)
Colour depth
36 bit
Picture mode
Auto, Action, Beach and Snow, Burst, Fast Shot, Landscape, Macro, Night portrait, Portrait, Self Timer, Sunset
Power consumption (typical)
2 W
Safety
Canada [Canadian Approval (CSA, cUL or equivalent)], EEA [one European Safety Agency mark (TUV, BSI, NEMKO), CE Certificate of Conformity], USA [NRTL (UL, CSA, NRTL or equivalent)], Croatia (ZIK), Czech Republic (EZU), Estonia/Latvia/Lithuania (Certificates), Hungary (MEEI), Mexico (NOM), Russia (GOST), Slovakia (EVPU), South Africa (Certificate), Slovenia (SQI)
Compatible operating systems
Windows 98/98SE/2000/Me/XP Mac OS X v.10.2.8, 10.3, 10.5
Technical features
HP In-camera Red-eye Removal, HP Design Gallery
Package dimensions (W x D x H)
182.9 x 162.6 x 48.3 mm (7.2 x 6.4 x 1.9")
Package weight (imperial)
0.404 kg (0.89 lbs)
Size (imperial)
9.5 cm (3.74")
Video memory capacity
Maximum length is limited to the size of the memory card or internal memory.
Minimum system requirements for Macintosh
Mac OS X v 10.2.8, 10.3, 10.4; 128 MB RAM, 250 MB available hard disk space, built-in USB
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 16:45:17
Uk has collected 1 expert review for HP Photosmart M425 1/2.5" 5.25 MP CCD Silver and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
pcmag.com
Updated:
2011-09-26 16:45:16
If simple is what you crave, then the HP Photosmart M425 may be calling your name. We bought the 5.0-megapixel HP Photosmart M425 at Best Buy for $150 (street) and found it to be a pretty good camera...
Good Easy-to-use features. Fun Design Gallery in menus. Decent image quality.
Bad Slow bootup time.
Bottom line It may not be the most intelligent HP Photosmart camera, but for such a cheap camera, the HP Photosmart M425 isnt half bad...
60%