location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link 300Mbps Wireless N Access Point

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
300Mbps Wireless N Access Point
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-WA801ND V1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364051419
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 359239
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TP-Link TL-WA801ND V1 user manual (5.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Installation Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link 300Mbps Wireless N Access Point
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz 300 Mbit/s
  • - Maximum data transfer rate: 300 Mbit/s
  • - IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
  • - 128-bit WEP, 152-bit WEP, 64-bit WEP, SSID, WPA, WPA-PSK, WPA2, WPA2-PSK, WPS
  • - Power over Ethernet (PoE)
  • - Antennas quantity: 2 External Detachable antenna
More>>>
Features
2.4 GHz *
Yes
5 GHz *
No
6 GHz *
No
Maximum data transfer rate *
300 Mbit/s
Maximum data transfer rate (2.4 GHz)
300 Mbit/s
Ethernet LAN data rates
10, 100 Mbit/s
Frequency band
2.4 - 2.4835 GHz
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Cabling technology
10/100Base-T(X)
Modulation
16-QAM, 64-QAM, CCK, DBPSK, DQPSK, OFDM
Wi-Fi Multimedia (WMM)/(WME)
Yes
Quality of Service (QoS) support
Yes
Receiver sensitivity
270M: -68dBm@10% PER 130M: -68dBm@10% PER 108M: -68dBm@10% PER 54M: -68dBm@10% PER 11M: -85dBm@8% PER 6M: -88dBm@10% PER 1M: -90dBm@8% PER
Security
Security algorithms *
128-bit WEP, 152-bit WEP, 64-bit WEP, SSID, WPA, WPA-PSK, WPA2, WPA2-PSK, WPS
MAC address filtering
Yes
Protocols
Management protocols
SNMP
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
WAN connection
Ethernet (RJ-45)
Power
Power over Ethernet (PoE) *
Yes
Power over Ethernet (PoE) type supported
Passive PoE
Output voltage
9 V
Output current
0.6 A
Output power description
9VDC / 0.85A
Design
Placement *
Table
Reset button
Yes
LED indicators
Yes
Internal
No
Antenna
Antenna type *
External
Antenna direction type
Omni-directional
Antenna features
Detachable antenna
Antennas quantity
2
Antenna gain level (max)
5 dBi
Antenna connector type
RP-SMA
Performance
Compatible operating systems
Windows 98SE, NT, 2000, XP, Vista, 7 MAC OS NetWare UNIX Linux
Certificates
Certification
CE, FCC, RoHS
Weight & dimensions
Width
181 mm
Depth
125 mm
Height
36 mm
Packaging data
Package width
310 mm
Package depth
223 mm
Package height
70 mm
Package weight
600 g
Packaging content
AC adapter included
Yes
Other features
Transmit power range
0 - 20 dBmW
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Storage relative humidity (H-H)
5 - 90%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 02:25:31
Uk has collected 3 expert reviews for TP-Link 300Mbps Wireless N Access Point and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
uk.hardware.info
Updated:
2014-03-01 02:13:16
All routers come with a built-in wireless connection nowadays so why would you still need a separate access point? They are still useful in certain situations and are still widely available. We tested 20 recent models. We will examine the reasons why...
0%
Brand Image Product code Product Stock Price from
TP-Link 450Mbps Wireless N Access Point TP-Link 450Mbps Wireless N Access Point
(show image)
TL-WA901ND V5 450Mbps Wireless N Access Point 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WA701ND wireless access point 150 Mbit/s White Power over Ethernet (PoE) TP-Link TL-WA701ND wireless access point 150 Mbit/s White Power over Ethernet (PoE)
(show image)
TL-WA701ND TL-WA701ND 0.00
(excl. VAT)
0 (incl. VAT)