location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link ADSL2+ Router modem

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ADSL2+ Modem Router
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TD-8816 show
Show alternative article codes used in the online market place
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174958
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Oct 2024 15:59:50
The date of the most recent change of this product data-sheet in Icecat.
Performance
Upstream data rate
3.5 Mbit/s
Downstream data rate
24 Mbit/s
Networking features
Fast Ethernet
MAC address filtering
Yes
Supported protocols
ATM Forum UNI3.1/4.0 PVC - Up to 8 PVCs PPP over ATM (RFC 2364) PPP over Ethernet (RFC2516) IPoA (RFC1577/2225)
Features
Connectivity LEDs
Yes
Ports & interfaces
Modem (RJ-11) ports
1
DC-in jack
Yes
Ethernet LAN (RJ-45) ports
1
Power
Power supply type
9VDC/0.6A PSU
Certificates
Compliance industry standards
IEEE 802.3, IEEE802.3u
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
-40 - 70 °C
Weight & dimensions
Depth
108 mm
Height
28 mm
Width
165 mm
Brand Image Product code Product Stock Price from
TP-Link TD-8817 modem TP-Link TD-8817 modem
(show image)
TD-8817 TD-8817 0.00
(excl. VAT)
0 (incl. VAT)